EN
  • EN
  • DE

TPS3705-33DG4

Part No TPS3705-33DG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.93V PROCESSOR MON 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 043291-TPS3705-33DG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3705-33DG4 CAD Model

Description

Product Overview: TPS3705-33DG4

The TPS3705-33DG4 is a high-precision supply voltage supervisor designed by Texas Instruments, crafted to ensure the reliability and proper operation of microprocessor (µP) systems. This integrated circuit (IC) monitors the supply voltage of digital systems, providing a significant layer of protection against low-voltage conditions, which can lead to system errors and instability.

Key Features

  • Voltage Supervision: The device offers precise monitoring of the 3.3V supply voltage, crucial for sensitive digital and mixed-signal applications.
  • Reset Timeout: It features a programmable delay time for the reset signal, allowing designers to customize the reset assertion for their specific system requirements.
  • Dual Outputs: The TPS3705-33DG4 provides both active-low and active-high reset outputs, making it versatile for interfacing with a variety of microprocessors and other digital logic.
  • Low Power Consumption: Designed for power-sensitive applications, this supervisor IC consumes minimal power, contributing to overall system efficiency.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability across diverse environmental conditions.

Applications

The TPS3705-33DG4 is suitable for a broad range of applications where voltage supervision is critical. This includes:

  • Portable/Battery-Powered Equipment
  • Industrial Controls
  • Embedded Systems
  • Computing Devices
  • Telecommunication Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS3705-33DG4 is no exception. This product is built to meet high standards, ensuring consistent performance and a long operational lifespan.

Package and Availability

The TPS3705-33DG4 is available in an 8-pin small outline integrated circuit (SOIC) package, providing a compact solution for space-constrained applications. It is also RoHS compliant and is available for ordering through Texas Instruments' extensive distribution network.

With its robust design and versatile features, the TPS3705-33DG4 is an excellent choice for designers looking to enhance the reliability and performance of their digital systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5118 $51.1800
210+ $0.4795 $100.6950
325+ $0.4633 $150.5725
465+ $0.4309 $200.3685
605+ $0.4147 $250.8935
755+ $0.3985 $300.8675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,520 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess