EN
  • EN
  • DE

TPS3703C7500DSERQ1

Part No TPS3703C7500DSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Monitor
Number of Voltages Monitored 1
Voltage - Threshold 5V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 70ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS3703
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3703C7500DSERQ1CT,296-TPS3703C7500DSERQ1TR,296-TPS3703C7500DSERQ1DKR
Standard Package 3,000
Win Source Part Number 1322378-TPS3703C7500DSERQ1
Ultra Librarian 3D Model Ultra Librarian TPS3703C7500DSERQ1 CAD Model

Description

Product Overview: TPS3703C7500DSERQ1

The TPS3703C7500DSERQ1 is a high-precision window voltage detector designed by Texas Instruments to cater to the needs of automotive and industrial applications. This device is engineered to monitor over-voltage and under-voltage conditions, ensuring that the system operates within a specific voltage window, thereby enhancing the reliability and safety of the application it is integrated into.

Key Features

  • Wide Voltage Range: The product can handle a broad range of supply voltages, making it versatile for various applications.
  • High Accuracy: With precision voltage detection, the TPS3703C7500DSERQ1 ensures that the system stays within the desired operational voltage window.
  • Low Quiescent Current: It is designed for efficiency, consuming minimal power in idle state, which is crucial for battery-powered devices.
  • Adjustable Thresholds: Users can set the voltage thresholds to meet specific application requirements, providing flexibility in design.
  • Temperature Range: The device operates over a wide temperature range, suitable for harsh environments.
  • Robust Package: The package is designed to be rugged, ensuring reliability in automotive and industrial conditions.

Applications

The TPS3703C7500DSERQ1 is ideal for a range of applications, including:

  • Automotive systems such as Engine Control Units (ECUs), Infotainment, and Advanced Driver Assistance Systems (ADAS)
  • Industrial equipment requiring precise voltage monitoring
  • Power management systems
  • Battery-powered devices where power efficiency is critical

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS3703C7500DSERQ1 is no exception. It is designed to meet the stringent requirements of the automotive industry, in compliance with the AEC-Q100 standard for automotive-grade components. This ensures that the product is reliable and capable of withstanding the rigors of automotive applications.

For designers and engineers looking for a dependable voltage monitoring solution, the TPS3703C7500DSERQ1 offers the performance, flexibility, and reliability needed to maintain the integrity of their systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8561 $51.4098
43+ $2.3435 $100.7705
67+ $2.2702 $152.1034
92+ $2.1970 $202.1240
118+ $2.1238 $250.6084
158+ $1.9041 $300.8478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess