EN
  • EN
  • DE

TPS3703A7180DSERQ1

Part No TPS3703A7180DSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1.8V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS3703
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3703A7180DSERQ1TR,296-TPS3703A7180DSERQ1DKR,296-TPS3703A7180DSERQ1CT
Standard Package 3,000
Win Source Part Number 1322381-TPS3703A7180DSERQ1
Ultra Librarian 3D Model Ultra Librarian TPS3703A7180DSERQ1 CAD Model

Description

TPS3703A7180DSERQ1 - Automotive High-Accuracy Window Watchdog Timer

The TPS3703A7180DSERQ1 is a state-of-the-art watchdog timer IC developed by Texas Instruments, specifically engineered for automotive applications. This high-accuracy device is designed to monitor and maintain system integrity through precise timing supervision, making it an essential component for safety-critical automotive systems.

Key Features

  • High Accuracy: The device offers a tight window for timing accuracy, ensuring reliable operation and system stability.
  • Wide Voltage Range: With an operating voltage range of 1.8 V to 5.5 V, the TPS3703A7180DSERQ1 is versatile and suitable for a variety of automotive power systems.
  • Adjustable Timing: The watchdog timeout period is externally adjustable, allowing for customization to meet specific system requirements.
  • Dual-Input Voltage Monitoring: It features two programmable voltage monitor inputs, enhancing system protection by monitoring multiple voltage rails.
  • Low Quiescent Current: The device is optimized for low power consumption, drawing minimal current in standby mode, which is critical for battery-powered applications.

Applications

The TPS3703A7180DSERQ1 is ideal for a range of automotive applications where system reliability is paramount. These include:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment Systems
  • Body Control Modules

Quality and Reliability

As an automotive-qualified product, the TPS3703A7180DSERQ1 meets stringent industry standards for quality and reliability, including AEC-Q100 qualification. It is designed to withstand harsh automotive environments and provide consistent performance over a wide temperature range.

Package and Availability

Offered in a small, thin SOT-23 package, the TPS3703A7180DSERQ1 is designed for space-constrained applications. The device is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8495 $50.0435
32+ $3.1586 $101.0752
50+ $3.0599 $152.9950
68+ $2.9612 $201.3616
88+ $2.8625 $251.9000
117+ $2.5664 $300.2688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,070 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess