EN
  • EN
  • DE

TPS3703A7120DSERQ1

Part No TPS3703A7120DSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Supervisor 1 Channel
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TPS3703
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3703A7120DSERQ1CT, 296-TPS3703A7120DSERQ1TR, 296-TPS3703A7120DSERQ1DKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848312-TPS3703A7120DSERQ1
Ultra Librarian 3D Model Ultra Librarian TPS3703A7120DSERQ1 CAD Model

Description

TPS3703A7120DSERQ1 High-Accuracy Window Voltage Detector

The TPS3703A7120DSERQ1 is a state-of-the-art voltage detector designed by Texas Instruments, renowned for its precision and reliability in monitoring over-voltage and under-voltage conditions. This device is specifically engineered to cater to the automotive and industrial sectors, where stringent voltage regulation is crucial for the safety and longevity of electronic systems.

With its high-accuracy window voltage detector, the TPS3703A7120DSERQ1 ensures that the supply voltage remains within a predefined range, triggering an alert if the voltage goes beyond or falls below the set thresholds. This feature is particularly important in automotive applications where voltage fluctuations can lead to critical system failures.

The device boasts a wide voltage monitoring range, making it versatile for various applications. It is designed to operate over a broad temperature range, which is essential for systems exposed to extreme environmental conditions. The TPS3703A7120DSERQ1's robust design adheres to the stringent AEC-Q100 automotive qualification standard, ensuring reliable performance in harsh automotive environments.

Integration is a breeze, thanks to the TPS3703A7120DSERQ1's compact package. The device's low quiescent current is beneficial for power-sensitive applications, contributing to the overall energy efficiency of the system it monitors. Additionally, the TPS3703A7120DSERQ1 features built-in hysteresis to prevent false triggering, which is particularly useful in noisy environments where voltage levels can momentarily fluctuate.

Texas Instruments has equipped the TPS3703A7120DSERQ1 with a fail-safe output stage, ensuring that the output remains in the correct state even if the supply voltage drops below the operating range. This attention to safety and reliability underscores the commitment of Texas Instruments to provide high-quality, dependable components for critical applications in the automotive and industrial markets.

In summary, the TPS3703A7120DSERQ1 from Texas Instruments is an exceptional voltage detector that offers precision, durability, and ease of integration, making it an ideal choice for applications that demand the highest level of voltage monitoring accuracy and reliability.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0294 $50.7350
61+ $1.6651 $101.5711
93+ $1.6131 $150.0183
129+ $1.5611 $201.3819
166+ $1.5090 $250.4940
222+ $1.3529 $300.3438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess