EN
  • EN
  • DE

TPS3703A7080DSERQ1

Part No TPS3703A7080DSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC POWER / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 0.8V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS3703
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3703A7080DSERQ1TR
Standard Package 3,000
Win Source Part Number 1319966-TPS3703A7080DSERQ1
Ultra Librarian 3D Model Ultra Librarian TPS3703A7080DSERQ1 CAD Model

Description

TPS3703A7080DSERQ1 - High-Accuracy Voltage Detector from Texas Instruments

The TPS3703A7080DSERQ1 is a state-of-the-art voltage detector designed by Texas Instruments, tailored for applications demanding high precision and reliability. This voltage detector is a part of Texas Instruments' automotive product lineup and is AEC-Q100 qualified, making it suitable for use in the rigorous environments of automotive applications.

With its wide supply voltage range of 1.5V to 6.5V, the TPS3703 can accommodate various systems and power rails. Its high accuracy is one of its standout features, with a threshold accuracy of ±0.5% over the temperature range of -40°C to +125°C, ensuring consistent performance across a broad range of operating conditions.

The TPS3703A7080DSERQ1 offers two high-accuracy, programmable undervoltage (UV) and overvoltage (OV) detectors that are capable of monitoring two independent voltage rails. This dual-sensing capability allows for increased system protection and monitoring without the need for additional components, thus saving space and reducing system complexity.

The device also boasts a low quiescent current, which is critical for power-sensitive applications. This ensures that the voltage detector does not impose a significant power burden on the system, thereby enhancing the overall power efficiency.

For enhanced system safety, the TPS3703A7080DSERQ1 incorporates a built-in manual reset feature. This allows for system resets to be triggered with an external signal, providing an additional layer of control and protection. Moreover, the device's open-drain output configuration enables easy interfacing with microcontrollers or other logic devices, making it a versatile choice for a multitude of automotive and industrial applications.

Available in a small, space-saving 6-pin SOT (DSG) package, the TPS3703A7080DSERQ1 minimizes the footprint on printed circuit boards, an important consideration in the design of compact electronic systems. Whether it's for power supply monitoring, battery management, or system-level voltage supervision, the TPS3703A7080DSERQ1 is engineered to meet the stringent requirements of today's advanced automotive electronics.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8662 $50.2606
32+ $3.1722 $101.5104
49+ $3.0731 $150.5819
68+ $2.9740 $202.2320
87+ $2.8748 $250.1076
117+ $2.5775 $301.5675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess