EN
  • EN
  • DE

TPS3703A5180DSER

Part No TPS3703A5180DSER
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description HIGH-ACCURACY WINDOW SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1.8V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS3703
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3703A5180DSERTR,296-TPS3703A5180DSERCT,296-TPS3703A5180DSERDKR
Standard Package 3,000
Win Source Part Number 1319965-TPS3703A5180DSER
Ultra Librarian 3D Model Ultra Librarian TPS3703A5180DSER CAD Model

Description

TPS3703A5180DSER IC

The TPS3703A5180DSER from Texas Instruments is a high-accuracy, low-quiescent current voltage supervisor designed to monitor voltage rails and system conditions, ensuring proper operation of microcontrollers, processors, and other ICs. This voltage supervisor is integral in systems where reliable operation is critical, providing a safeguard against undervoltage and overvoltage conditions.

Key Features

  • Precision Monitoring: The device features a factory-trimmed threshold voltage, ensuring accurate monitoring of the supply voltage with minimal deviation.
  • Low Quiescent Current: With its low quiescent current consumption, the TPS3703A5180DSER is an excellent choice for battery-powered and energy-efficient applications.
  • Configurable Time Delay: The built-in programmable time delay function allows for customization of system response times, preventing false triggering due to transient voltage fluctuations.
  • Dual-Sense Inputs: The IC includes two voltage-sense inputs, providing flexibility in monitoring multiple voltage rails or different points in a system.
  • Wide Operating Range: It operates over a wide voltage range, making it suitable for a variety of applications and ensuring compatibility with different system requirements.
  • Compact Package: The TPS3703A5180DSER is available in a small, space-saving 6-pin SOT-23 package, ideal for space-constrained applications.
  • High Temperature Operation: The device is designed to operate reliably in environments with extended temperature ranges, which is critical for industrial and automotive applications.

Applications

The TPS3703A5180DSER is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Portable and battery-powered devices
  • Networking equipment
  • Medical devices

With its robust feature set and Texas Instruments' reputation for quality, the TPS3703A5180DSER is a reliable choice for designers looking to enhance system integrity through precise voltage monitoring.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6460 $57.6100
75+ $1.3506 $101.2950
115+ $1.3084 $150.4660
160+ $1.2662 $202.5920
205+ $1.2240 $250.9200
275+ $1.0973 $301.7575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,850 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess