EN
  • EN
  • DE

TPS3703A5120DSER

Part No TPS3703A5120DSER
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1.2V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS3703
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3703A5120DSERTR,296-TPS3703A5120DSERDKR,296-TPS3703A5120DSERCT
Standard Package 3,000
Win Source Part Number 1321912-TPS3703A5120DSER
Ultra Librarian 3D Model Ultra Librarian TPS3703A5120DSER CAD Model

Description

TPS3703A5120DSER Voltage Supervisor by Texas Instruments

The TPS3703A5120DSER is a high-precision voltage supervisor designed to ensure the reliability and stability of systems by monitoring the supply voltage. Manufactured by Texas Instruments, this device is a crucial component for applications that require accurate voltage supervision to prevent data loss, system failure, or damage due to unexpected power fluctuations. The TPS3703A5120DSER is an ideal solution for a wide range of applications, including portable electronics, medical devices, automotive systems, and industrial controls.

This voltage supervisor features a fixed-sense threshold voltage of 1.20V, providing a precise monitoring solution for low-voltage applications. The TPS3703A5120DSER offers a very low quiescent current of just 1.5 µA, making it suitable for battery-powered devices where power conservation is critical. The device operates over a wide supply voltage range from 1.8V to 6.5V, allowing it to be used in diverse applications with varying power requirements.

The TPS3703A5120DSER comes in a compact 6-pin WSON package, which is highly space-efficient, making it an excellent choice for space-constrained applications. Its small form factor does not compromise its performance, as it includes features such as a built-in time delay for reset, which prevents false triggering due to transient voltage spikes. This time delay can be adjusted by an external capacitor, providing designers with flexibility to tailor the supervisor's response to the specific needs of their application.

Furthermore, Texas Instruments has equipped the TPS3703A5120DSER with a manual reset input, enabling system designers to incorporate a hardware reset feature into their designs. This allows for a system reset without cycling the power supply, which can be invaluable in critical systems where uptime is essential.

Overall, the TPS3703A5120DSER voltage supervisor is a reliable and versatile component that offers precise voltage monitoring with minimal power consumption. Its robust feature set and flexible design options make it a top choice for engineers looking to enhance the safety and stability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0967 $52.6439
40+ $2.5409 $101.6360
61+ $2.4615 $150.1515
84+ $2.3821 $200.0964
109+ $2.3027 $250.9943
146+ $2.0645 $301.4170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess