EN
  • EN
  • DE

TPS3703A4330DSERQ1

Part No TPS3703A4330DSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.3V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS3703
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS3703A4330DSERQ1TR,296-TPS3703A4330DSERQ1CT,296-TPS3703A4330DSERQ1DKR
Standard Package 3,000
Win Source Part Number 978679-TPS3703A4330DSERQ1
Ultra Librarian 3D Model Ultra Librarian TPS3703A4330DSERQ1 CAD Model

Description

Product Overview: TPS3703A4330DSERQ1 from Texas Instruments

The TPS3703A4330DSERQ1, designed and manufactured by Texas Instruments (TI), is a high-precision window voltage detector tailored for automotive and industrial applications. This device is engineered to monitor over-voltage and under-voltage conditions, ensuring that the system voltage stays within predefined thresholds, which is critical for the reliable operation of electronic systems in vehicles and heavy machinery.

Key Features

  • Wide Voltage Range: The TPS3703A4330DSERQ1 operates over a broad voltage range, accommodating various system voltages, which makes it versatile for different automotive and industrial environments.
  • High Accuracy: With its precision window voltage detection, the device ensures tight control over voltage thresholds, contributing to the safety and stability of the system it is monitoring.
  • Dual Thresholds: The device offers two independent voltage thresholds for over-voltage and under-voltage detection, allowing for a dual layer of protection.
  • Low Quiescent Current: It is optimized for low power consumption, drawing minimal current in its quiescent state, which is beneficial for battery-powered applications.
  • Robust Design: The TPS3703A4330DSERQ1 is designed to withstand the harsh conditions commonly found in automotive and industrial settings, including a wide temperature range and exposure to electrical transients.
  • Adjustable Delay Time: The built-in programmable delay time prevents false triggering due to transient voltage fluctuations, ensuring reliable monitoring.

Applications

This voltage detector is ideal for a variety of applications where voltage monitoring is critical, such as:

  • Automotive systems including Engine Control Units (ECUs), Advanced Driver Assistance Systems (ADAS), and infotainment systems
  • Industrial equipment where precise voltage monitoring is required for safety and performance
  • Power supply monitoring to prevent damage to sensitive electronics

Quality and Reliability

The TPS3703A4330DSERQ1 is designed to meet the rigorous quality standards of the automotive industry. It is AEC-Q100 qualified, ensuring high reliability for automotive applications. With its robust design and high-performance features, the TPS3703A4330DSERQ1 from Texas Instruments stands out as a superior choice for voltage monitoring in critical systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6271 $52.5420
47+ $2.1556 $101.3132
72+ $2.0882 $150.3504
99+ $2.0208 $200.0592
128+ $1.9535 $250.0480
172+ $1.7514 $301.2408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,514 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess