EN
  • EN
  • DE

TPS3702AX33QDDCRQ1

Part No TPS3702AX33QDDCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-6 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 3.3V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package SOT-23-THIN
Base Product Number TPS3702
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS3702AX33QDDCRQ1-ND,296-51914-6,TEXTISTPS3702AX33QDDCRQ1,296-51914-2,296-51914-1,2156-TPS3702AX33QDDCRQ1
Standard Package 3,000
Win Source Part Number 1320490-TPS3702AX33QDDCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3702AX33QDDCRQ1 CAD Model

Description

Overview of TPS3702AX33QDDCRQ1

The TPS3702AX33QDDCRQ1 is a high-precision window voltage detector designed and manufactured by Texas Instruments, tailored for automotive and industrial applications. This advanced device is engineered to monitor overvoltage and undervoltage conditions, ensuring that the system operates within a safe voltage range, thus providing a robust solution for critical applications where precision and reliability are paramount.

Key Features

  • High Accuracy: This component boasts a very tight threshold accuracy of ±0.5% at 25°C, which is crucial for sensitive applications requiring precise voltage monitoring.
  • Wide Voltage Range: The device operates over a wide supply voltage range from 1.8V to 18V, accommodating a variety of power rails and systems.
  • Dual Output: It features two open-drain output stages, OUTA and OUTB, which signal when the monitored voltage either exceeds the overvoltage threshold or drops below the undervoltage threshold.
  • Adjustable Thresholds: The voltage thresholds are programmable via external resistors, providing flexibility in setting the overvoltage and undervoltage limits according to specific application requirements.
  • Low Quiescent Current: The TPS3702AX33QDDCRQ1 offers a low quiescent current, making it suitable for power-sensitive applications.
  • Temperature Range: It is designed to operate over an extended temperature range from -40°C to +125°C, ensuring performance in harsh environments.
  • Automotive Qualified: This device is AEC-Q100 qualified, indicating that it meets the stringent requirements of automotive applications.

Applications

The TPS3702AX33QDDCRQ1 is ideal for use in a variety of automotive systems, including engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS). It is also well-suited for industrial applications such as factory automation, power supply monitoring, and portable electronics that require accurate voltage monitoring to safeguard the system's integrity.

Packaging and Quality

Encased in a small 6-pin SOT-23 package, the TPS3702AX33QDDCRQ1 is designed for space-constrained applications. Its package and operational characteristics are optimized for reliability, meeting the rigorous standards of the automotive industry, and ensuring robust performance in a wide array of application settings.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5427 $54.5124
27+ $3.7273 $100.6371
42+ $3.6109 $151.6578
58+ $3.4944 $202.6752
75+ $3.3779 $253.3425
100+ $3.0285 $302.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,218 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess