EN
  • EN
  • DE

ADN4650BRWZ

Part No ADN4650BRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISO 5000VRMS 2CH LVDS 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 25 Weeks
Features LVDS Digital Isolator 5000Vrms Channel 600Mbps 25kV/µs CMTI 20-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name ADN4650
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910576-ADN4650BRWZ
Ultra Librarian 3D Model Ultra Librarian ADN4650BRWZ CAD Model

Description

ADN4650BRWZ: High-Speed, Dual-Channel LVDS Digital Isolator

The ADN4650BRWZ from Analog Devices Inc. is a cutting-edge, dual-channel, low-voltage differential signaling (LVDS) digital isolator designed to facilitate high-speed digital communication with robust galvanic isolation. This component is an essential solution for applications requiring high data rates and noise immunity, particularly in industrial and communication systems.

Key Features:

  • High Data Rates: Supports LVDS interface with data rates up to 600 Mbps, enabling rapid and efficient data transfer.
  • Robust Isolation: Offers up to 3.75 kV RMS isolation for 1 minute, providing protection against high voltage transients and enhancing system reliability.
  • Low Power Consumption: Optimized for low power operation, reducing the energy footprint of the systems in which it is used.
  • Integrated Fail-Safe: Features an integrated fail-safe mechanism that ensures a known output state when input power is lost, enhancing system safety.
  • Wide Temperature Range: Operates effectively over a broad temperature range from -40°C to +105°C, suitable for harsh environments.

Applications:

  • Industrial automation and control systems
  • Data communication in electrically noisy environments
  • Automotive infotainment and advanced driver-assistance systems (ADAS)
  • Telecommunication infrastructure
  • High-speed data acquisition and processing systems

Product Specifications:

The ADN4650BRWZ comes in a compact, surface-mountable SOIC-W package, ensuring ease of integration into a wide range of electronic assemblies. It features two LVDS channels, with each channel capable of transmitting or receiving. The device's low jitter and high noise immunity make it an ideal choice for maintaining signal integrity in complex electronic systems.

With its adherence to stringent industrial standards, the ADN4650BRWZ demonstrates Analog Devices Inc.'s commitment to providing high-performance components that meet the evolving needs of advanced digital systems. Whether you're designing for industrial, automotive, or communication applications, the ADN4650BRWZ offers a reliable and efficient solution for isolating high-speed digital signals.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7068 $53.1204
7+ $14.5286 $101.7002
11+ $14.0746 $154.8206
15+ $13.6206 $204.3090
19+ $13.1666 $250.1654
26+ $11.8045 $306.9170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess