EN
  • EN
  • DE

TPS3421ECDRYR

Part No TPS3421ECDRYR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL 6SON / Low-Power, Push-Button Controllers with Configurable Delay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Reset Timer
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 64ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-UFDFN
Supplier Device Package 6-SON (1.45x1)
Part Number Series TPS3421
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802454-TPS3421ECDRYR
Ultra Librarian 3D Model Ultra Librarian TPS3421ECDRYR CAD Model

Description

Introducing the TPS3421ECDRYR from Texas Instruments

The TPS3421ECDRYR is a cutting-edge, low-power supervisory circuit designed and manufactured by Texas Instruments. This innovative component is engineered to monitor power supplies in digital systems, ensuring that the voltage levels remain within specified thresholds for reliable operation. Its primary function is to provide a reset signal to the host processor when necessary, thus safeguarding the system against power supply anomalies and operational errors.

Constructed with precision and performance in mind, the TPS3421ECDRYR operates over a wide voltage range, making it suitable for a variety of applications across different industries. From consumer electronics to automotive systems, and from industrial controls to handheld devices, this supervisory circuit is an ideal choice for any design requiring a robust power management solution.

Key Features of the TPS3421ECDRYR:

  • Adjustable Monitoring Voltage Threshold: Designers can configure the voltage threshold to meet the specific needs of their application, ensuring flexibility and precision in monitoring the system power supply.
  • Low Power Consumption: This device is optimized for energy efficiency, which is crucial for battery-operated devices where power conservation is of utmost importance.
  • Manual Reset Input: The inclusion of a manual reset input provides an additional layer of control, allowing operators to manually trigger a system reset when necessary.
  • Wide Operating Temperature Range: The TPS3421ECDRYR is designed to function reliably across a broad range of temperatures, making it suitable for harsh environments and demanding applications.

With its small form factor, the TPS3421ECDRYR comes in a 6-pin package, which is not only space-efficient but also easy to integrate into existing designs. The device's robust construction ensures long-term reliability, which is a hallmark of Texas Instruments' commitment to quality.

Whether you're designing a mission-critical system or a simple consumer gadget, the TPS3421ECDRYR provides the security and stability needed to maintain the integrity of your power supply. By choosing this Texas Instruments supervisory circuit, you are selecting a product synonymous with innovation, precision, and dependability.

For detailed specifications, application notes, and further information, visit the Texas Instruments website or contact their support team to ensure the TPS3421ECDRYR meets your project requirements.

You May Also Be Interested in

MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3772 $55.0880
90+ $1.1300 $101.7000
140+ $1.0947 $153.2580
190+ $1.0594 $201.2860
245+ $1.0241 $250.9045
330+ $0.9181 $302.9730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,160 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess