EN
  • EN
  • DE

TPS3307-25D

Part No TPS3307-25D
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 3.3/2.5V/ADJ TPL MONIT 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.25V, 2.93V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 081633-TPS3307-25D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3307-25D CAD Model

Description

Product Overview: TPS3307-25D

The TPS3307-25D is a state-of-the-art triple supply voltage supervisor designed for use in systems that require a high degree of reliability and accuracy in power supply monitoring. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is ideal for monitoring 3.3V, 2.5V, and another user-defined voltage level.

Key Features

  • Precision Voltage Monitoring: The TPS3307-25D offers high-precision monitoring of under-voltage conditions on three supply voltages: 3.3V, 2.5V, and an adjustable voltage which ensures your system operates within the desired voltage thresholds.
  • Triple Supervisory Circuits: This device integrates three supervisory circuits in one package, reducing the number of components required for voltage monitoring and saving valuable board space.
  • Programmable Delay: It features a programmable time delay for the reset signal, providing designers with the flexibility to set the delay according to system requirements and avoid unnecessary resets during transient conditions.
  • Low Power Consumption: The TPS3307-25D is designed for low power consumption, which makes it suitable for battery-powered and energy-efficient applications.
  • Manual Reset Input: A manual reset input is available, allowing the system to be reset independently of the monitored voltages, providing an additional layer of control.

Applications

The TPS3307-25D is versatile and can be employed in a wide range of applications, including:

  • Industrial control systems
  • Telecommunication equipment
  • Networking hardware such as routers and switches
  • Portable/battery-powered electronics
  • Computing devices and servers

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TPS3307-25D is no exception. This device is built to meet the rigorous standards required in industrial and commercial applications. It ensures that systems are protected from voltage anomalies, thus enhancing overall performance and reliability.

For more detailed specifications and application notes, please refer to the official Texas Instruments datasheet for the TPS3307-25D.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9612 $50.9912
55+ $1.8370 $101.0350
85+ $1.7750 $150.8750
122+ $1.6508 $201.3976
158+ $1.5888 $251.0304
197+ $1.5267 $300.7599
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess