EN
  • EN
  • DE

TPS3809K33DBVR

Part No TPS3809K33DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Processor Supervisor 2.93V 1 Active Low/Push-Pull 3-Pin SOT-23 T/R / IC 2.93V SUPPLY MONITOR SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 033863-TPS3809K33DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Portable Devices, Automotive, Industrial, Commercial
Family Name TPS3809K33
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin China, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS3809K33DBVR CAD Model

Description

Product Overview: TPS3809K33DBVR by Texas Instruments

The TPS3809K33DBVR is a low-power, high-precision voltage supervisor designed to monitor a single system supply voltage. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit ensures reliable operation and system integrity by providing a reset signal to the host processor when the monitored supply voltage drops below a predetermined threshold. It is an essential component for a wide range of applications, including portable and battery-powered devices, microcontrollers, and industrial equipment.

This voltage supervisor operates over a wide voltage range and is specifically set for a nominal threshold voltage of 3.3V, making it suitable for many 3.3V-powered systems. The TPS3809K33DBVR features a low quiescent current of only 9µA, which is beneficial for power-sensitive applications. Its precision supply voltage supervision is maintained over the entire temperature range, ensuring device reliability under various operating conditions.

The device comes in a compact SOT-23-3 package, which is ideal for space-constrained applications. The TPS3809K33DBVR also offers a manual reset input, which allows for an external override, providing additional flexibility and control to the user. The reset output is active low and is available in an open-drain configuration.

Key features of the TPS3809K33DBVR include:

  • Supply voltage supervision range: 3.3V
  • Low supply current: 9µA (typical)
  • Manual reset input
  • Reset timeout delay: 200ms (typical)
  • Temperature range: -40°C to +85°C
  • Package: SOT-23-3

The TPS3809K33DBVR's combination of low power consumption, high accuracy, and compact form factor, along with Texas Instruments' reputation for quality and reliability, makes it a top choice for designers looking to enhance system stability and protection. Whether it's being used in consumer electronics, automotive systems, or industrial controls, this voltage supervisor ensures that your application maintains optimal performance by providing a crucial safety net against power anomalies.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1798 $50.3440
680+ $0.1475 $100.3000
1,050+ $0.1429 $150.0450
1,450+ $0.1383 $200.5350
1,870+ $0.1337 $250.0190
2,505+ $0.1199 $300.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,950 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess