EN
  • EN
  • DE

TPS3307-18

Part No TPS3307-18
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description TRIPLE PROCESSOR SUPERVISORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272343-TPS3307-18
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3307-18 CAD Model

Description

Product Overview: Texas Instruments TPS3307-18 Triple Processor Supervisory Circuit

The Texas Instruments TPS3307-18 is a sophisticated triple processor supervisory circuit designed to monitor the power supply and system health of microprocessor (μP) systems. Ensuring the reliability and proper operation of electronic systems, the TPS3307-18 provides a multitude of features that cater to the needs of complex digital systems.

Key Features

  • Triple Voltage Monitoring: This device is capable of monitoring three separate voltage levels, which is essential for systems that operate with different supply voltages. This feature ensures that all parts of the system are powered correctly for safe operation.
  • Adjustable Voltage Thresholds: The TPS3307-18 allows users to set the desired voltage threshold levels for monitoring, providing flexibility to cater to a wide range of applications and system requirements.
  • Manual Reset Input: With a manual reset input, users can trigger a system reset whenever necessary, offering a simple way to reboot the system in the event of a malfunction or for maintenance purposes.
  • Power-On Reset Generator: The built-in power-on reset generator ensures that the μP and other devices are held in reset for a sufficient amount of time after power-up, allowing the system voltages to stabilize before operation commences.
  • Low Supply Current: The TPS3307-18 is designed for low current consumption, which is critical for battery-powered and energy-efficient applications.
  • Wide Operating Temperature Range: This device is operational over a broad temperature range, making it suitable for industrial and automotive applications that require robust performance under varying environmental conditions.

Applications

The TPS3307-18 is ideal for use in a variety of applications, including:

  • Microprocessor systems
  • Industrial controls
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Automotive systems

With its comprehensive feature set and Texas Instruments' reputation for quality, the TPS3307-18 is a reliable choice for ensuring the proper function and safety of your microprocessor-based systems.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3382 $51.4404
53+ $1.9186 $101.6858
81+ $1.8586 $150.5466
112+ $1.7987 $201.4544
144+ $1.7387 $250.3728
193+ $1.5588 $300.8484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess