EN
  • EN
  • DE

TPS3306-18DGKR

Part No TPS3306-18DGKR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 3.3/1.8V DUAL MONITOR 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 70 ms Minimum
Voltage - Threshold 1.68V, 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 033808-TPS3306-18DGKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3306-18DGKR CAD Model

Description

Product Overview: TPS3306-18DGKR

The TPS3306-18DGKR is a state-of-the-art supervisory circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact, highly integrated component is essential for monitoring the functioning of microprocessor (μP) systems, ensuring that the power supply is stable and reliable. It is an ideal choice for a wide range of applications, including portable electronics, networking devices, and industrial equipment.

Key Features

  • Voltage Supervision: The TPS3306-18DGKR offers precise monitoring of the 1.8V power-supply voltage, providing a reliable solution for systems that require a stable voltage level for optimal operation.
  • Dual Voltage Monitoring: This device includes two voltage detectors, allowing for the simultaneous supervision of two different voltage levels, which is crucial for systems with multiple power domains.
  • Programmable Delay: It features a programmable time delay for the reset signal, giving system designers the flexibility to set the appropriate delay for their specific application needs.
  • Low Power Consumption: With its low quiescent current, the TPS3306-18DGKR is particularly suited for battery-powered applications where power efficiency is critical.
  • High Accuracy: The device provides high threshold accuracy, ensuring precise monitoring and protection for sensitive electronic components.
  • Temperature Range: It operates over a wide temperature range, making it suitable for use in environments with varying temperature conditions.

Package and Availability

The TPS3306-18DGKR comes in an 8-pin MSOP (DGK) package, which is compact and ideal for space-constrained applications. Its surface-mount design allows for efficient assembly in automated manufacturing processes. The product is available in tape and reel packaging, facilitating easy handling and integration into large-scale production.

Applications

With its robust feature set, the TPS3306-18DGKR is well-suited for a variety of applications, including:

  • Portable and battery-powered devices
  • Networking hardware such as routers and switches
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics

Overall, the TPS3306-18DGKR is a reliable and versatile supervisory circuit that provides critical protection and monitoring for electronic systems, ensuring they operate within their specified voltage ranges and enhancing overall system stability.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess