EN
  • EN
  • DE

TPS3305-25D

Part No TPS3305-25D
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Supervisor Push-Pull, Totem Pole Channel 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TPS3305
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -TPS3305-25D-NDR, TPS3305-25DG4-ND, TPS3305-25DG4, -296-2618-5, -296-2618-5-ND, -TPS3305-25DG4-NDR, 296-2618-5, -TPS3305-25DG4
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900749-TPS3305-25D
Ultra Librarian 3D Model Ultra Librarian TPS3305-25D CAD Model

Description

TPS3305-25D Voltage Supervisor

The TPS3305-25D is a dual voltage supervisor from Texas Instruments, designed to provide circuit initialization and timing supervision, primarily for DSPs and processor-based systems. With a fixed-sense threshold voltage of 2.5V, the TPS3305-25D ensures that systems operate within their voltage requirements, enhancing reliability and performance.

Key Features

  • Power-On Reset Generator: The device includes an automatic power-on reset circuit that ensures the system starts up in a known state every time.
  • Dual Voltage Monitoring: It can supervise two supply voltages simultaneously, a feature that is critical for systems that operate on multiple power planes.
  • Low Supply Current: With a typical supply current of only 40 μA, the TPS3305-25D is an energy-efficient solution for power-sensitive applications.
  • Manual Reset Input: A manual reset input is provided, allowing for an external trigger to reset the system whenever necessary.
  • Temperature Range: The device operates over a wide temperature range from -40°C to +85°C, suitable for industrial and automotive environments.
  • Output Configuration: The reset outputs are available in both active-low and active-high configurations, providing flexibility in interfacing with different types of microcontrollers and DSPs.

Applications

The TPS3305-25D is ideal for a variety of applications that require precise voltage monitoring and reliable reset functionality. It is commonly used in:

  • Telecommunications
  • Networking Equipment
  • Portable/Battery-Powered Electronics
  • Microcontrollers and DSP Systems
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS3305-25D is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for critical applications. With its robust feature set and Texas Instruments' reputation for quality, the TPS3305-25D is an excellent choice for designers looking to enhance system integrity through precise voltage supervision.

You May Also Be Interested in

ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess