EN
  • EN
  • DE

TPS3128E18DBVT

Part No TPS3128E18DBVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 1.71V SUPPLY MONITOR SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.71V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111613-TPS3128E18DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3128E18DBVT CAD Model

Description

Product Overview: Texas Instruments TPS3128E18DBVT

The TPS3128E18DBVT is a highly sophisticated, low-power voltage supervisor from Texas Instruments designed to monitor and protect systems by ensuring that the supply voltage remains within operational limits. This compact device is an essential component for a wide range of applications, including portable electronics, microcontrollers, and digital systems that require voltage supervision for reliable operation.

Key Features

  • Supply Voltage Supervision: The TPS3128E18DBVT is tailored to monitor a fixed supply voltage of 1.8V, which is a common requirement for modern digital systems.
  • Low Quiescent Current: This device is optimized for low-power operation, with a typical quiescent current of only 9 µA, making it suitable for battery-powered applications where power conservation is critical.
  • Programmable Delay: It offers a programmable time delay feature, giving designers the flexibility to set the delay duration according to their system requirements.
  • Manual Reset Input: A manual reset input is provided, allowing for an external trigger to initiate a system reset when necessary.
  • Open-Drain RESET Output: The TPS3128E18DBVT features an active-low, open-drain RESET output, which ensures compatibility with various logic levels and allows for wired-OR connections.

Package and Temperature Range

The device is housed in a small 6-pin SOT-23 package, making it ideal for space-constrained applications. It operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions.

Applications

With its precise voltage monitoring and low-power consumption, the TPS3128E18DBVT is well-suited for use in:

  • Portable and battery-powered devices
  • Microcontroller systems
  • Intelligent instruments
  • Industrial controls
  • Consumer electronics

Overall, the TPS3128E18DBVT from Texas Instruments is a versatile and reliable solution for system designers looking to enhance the safety and stability of their electronic products.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC POWER
Lowest to $0.7015
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0615 $52.7995
31+ $3.3326 $103.3106
47+ $3.2284 $151.7348
65+ $3.1243 $203.0795
83+ $3.0201 $250.6683
111+ $2.7077 $300.5547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 398 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess