EN
  • EN
  • DE

TPS3125G15DBVTG4

Part No TPS3125G15DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 1.4V SUPPLY MONITOR SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111605-TPS3125G15DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3125G15DBVTG4 CAD Model

Description

Product Overview: TPS3125G15DBVTG4

The TPS3125G15DBVTG4 is a high-quality, low-power supervisory circuit from Texas Instruments designed to provide circuit initialization and timing supervision, primarily for DSPs and processor-based systems. The device ensures that the system voltage levels are stable before enabling the processor to start up, preventing potential damage and ensuring reliable operation.

Key Features

  • Voltage Monitoring: This supervisory circuit monitors a 1.5V supply, providing a precise threshold voltage for reliable system performance.
  • Power-On Reset Generator: The automatic reset generation on power-up ensures that the system starts in a known state, enhancing the overall system reliability.
  • Manual Reset: A manual reset input allows for a system reset to be initiated by external factors or user interaction, offering additional control over the system's operation.
  • Low Supply Current: With its low supply current feature, the TPS3125G15DBVTG4 is an excellent choice for battery-powered and portable applications, extending the battery life and reducing power consumption.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for various industrial and commercial applications.
  • Form Factor: It comes in a small 6-pin SOT-23 package, making it ideal for space-constrained applications.

Applications

The TPS3125G15DBVTG4 is versatile, suitable for a broad range of applications where voltage supervision is critical. It is particularly useful in:

  • Microprocessor, microcontroller, or DSP-based systems
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial controls
  • Notebook computers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS3125G15DBVTG4 is no exception. It is designed and manufactured to meet the high standards expected of TI products, ensuring long-term reliability and performance in your applications.

Whether you're designing a new system or looking to improve the reliability of an existing one, the TPS3125G15DBVTG4 from Texas Instruments provides the supervisory functions necessary to maintain system integrity and protect against voltage anomalies.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7910 $51.4150
155+ $0.6491 $100.6105
240+ $0.6288 $150.9120
330+ $0.6085 $200.8050
430+ $0.5882 $252.9260
570+ $0.5274 $300.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess