Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 10 V ~ 15 V
Logic Voltage - VIL, VIH 1V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Inverting
High Side Voltage - Max (Bootstrap) 29V
Rise / Fall Time (Typ) 65ns, 65ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 797908-TPS2839PWP
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2839
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS2839PWP CAD Model

Description

Overview of Texas Instruments TPS2839PWP

The TPS2839PWP is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This IC is specifically tailored for applications requiring efficient and reliable power distribution and control. The TPS2839PWP is packaged in a 20-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, ensuring optimal thermal performance and space-saving on the PCB (Printed Circuit Board).

Key Features

  • High Efficiency: The TPS2839PWP boasts high efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Adjustable Switching Frequency: This device allows designers to adjust the switching frequency, providing flexibility to optimize for efficiency or component size.
  • Integrated MOSFETs: With built-in power MOSFETs, this IC simplifies design and reduces external component count, leading to a more compact and reliable end product.
  • Thermal Protection: The TPS2839PWP includes thermal shutdown protection, safeguarding the device and the system from damage due to overheating.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the IC operates only when the supply voltage is within an acceptable range, protecting against low-voltage conditions.

Applications

The versatility of the TPS2839PWP makes it suitable for a wide range of applications. It is commonly used in:

  • Telecommunications equipment
  • Networking servers and routers
  • Industrial systems
  • Point-of-Load (POL) power supplies

Reliability and Support

TI is known for its commitment to quality and reliability, and the TPS2839PWP is no exception. It is designed to meet the rigorous standards required for industrial and commercial use. Additionally, Texas Instruments provides comprehensive technical support and documentation, including datasheets, reference designs, and application notes, to assist designers in integrating this IC into their projects.

In summary, the TPS2839PWP from Texas Instruments is a robust power management solution that offers efficiency, flexibility, and reliability for a variety of power-sensitive applications. Its integrated features and compact form factor make it an excellent choice for designers looking to enhance their power systems.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR GAN MOSFET / Half-Bridge Gate Driver IC Non-Inverting 19-WQFN (3x4)
Lowest to $16.8855
ECAD model for LMG1210RVRR
Diodes Incorporated
IC GATE DRVR LOW-SIDE TSOT25
Need more? Email Us
ECAD model for DGD0216WT-7
Texas Instruments
UC2714 COMPLEMENTARY SWITCH FET / Gate Driver IC
Lowest to $4.3092
ECAD model for UC2714DTR
Renesas Electronics America
Advanced Synchronous Rectified Buck MOSFET Drivers with Protection Features | IC DRVR MOSF SYNC BUCK OTP 8SOIC
Need more? Email Us
ECAD model for ISL6612CBZ
Texas Instruments
LM27222 High-Speed 4.5A Synchronous MOSFET Driver
Lowest to $2.8843
ECAD model for LM27222SD/NOPB
IXYS
9 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR 9A LOSIDE TO220-5
Need more? Email Us
ECAD model for IXDI409CI
Microchip Technology
6A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DRIVER 6A HS 8CDIP
Need more? Email Us
ECAD model for TC4420IJA
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8MSOP / Half-Bridge Gate Driver IC Non-Inverting 8-MSOP-EP
Lowest to $4.7296
ECAD model for LTC4442EMS8E-1#PBF
IXYS
9 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR 9A LOSIDE TO220-5
Need more? Email Us
ECAD model for IXDN409CI

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention