EN
  • EN
  • DE

TPS28225DRBRG4

Part No TPS28225DRBRG4
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC SYNC MOSFET DVR 4A 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 8.8 V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 33V
Rise and Fall Time 10ns, 10ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 055515-TPS28225DRBRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS28225DRBRG4 CAD Model

Description

Product Overview: TPS28225DRBRG4

The TPS28225DRBRG4 is a high-performance, dual-channel synchronous buck MOSFET driver designed and manufactured by Texas Instruments. This advanced driver IC is specifically engineered to provide robust and efficient power management solutions for a wide range of applications, including computing, networking, and telecommunications equipment, as well as industrial and consumer electronics.

Key Features

  • High-Frequency Operation: The TPS28225DRBRG4 is capable of operating at high switching frequencies, which allows for the use of smaller external components, reducing the overall solution size and cost.
  • Adaptive Gate Drive: It features adaptive gate drive voltage that optimizes the trade-off between switching losses and conduction losses, enhancing the efficiency of the power supply.
  • 3-A Peak Sink/Source Drive Current: With a robust peak sink and source drive current, this driver can effectively drive large power MOSFETs, ensuring that they switch quickly and efficiently.
  • Tri-State PWM Input: The tri-state PWM input allows for easy interfacing with modern microcontrollers and digital signal processors, providing precise control over the switching behavior of the power stage.
  • Under-Voltage Lockout (UVLO): Integrated UVLO protection ensures that the device operates safely by turning off the driver if the supply voltage drops below a certain threshold.
  • Cross-Conduction Prevention: The driver incorporates features to prevent cross-conduction and shoot-through in the power stage, enhancing reliability and longevity.

Package and Availability

The TPS28225DRBRG4 is available in a compact 8-pin SON package (DRB), which offers excellent thermal performance and is suitable for space-constrained applications. The package is also RoHS compliant and designed for environmentally sensitive applications.

Applications

  • Desktop and Laptop Power Supplies
  • Networking Equipment Power Stages
  • Telecommunications Infrastructure
  • Industrial Power Supplies
  • Point-of-Load (POL) Modules
  • DC-DC Converters

With its combination of high performance, advanced features, and compact packaging, the TPS28225DRBRG4 by Texas Instruments stands out as a top choice for designers looking to create efficient and reliable power management systems.

You May Also Be Interested in

Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess