EN
  • EN
  • DE

TPS28225DRBR

Part No TPS28225DRBR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Driver 6A 2-OUT High and Low Side Half Brdg Inv/Non-Inv 8-Pin VSON EP T/R / IC SYNC MOSFET DVR 4A 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 8.8 V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 33V
Rise and Fall Time 10ns, 10ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 105226-TPS28225DRBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS28225
Introduction Date May 24, 2006
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS28225DRBR CAD Model

Description

Overview of Texas Instruments TPS28225DRBR

The TPS28225DRBR is a high-speed, dual-channel synchronous buck gate driver from Texas Instruments, designed to drive N-channel MOSFETs in a synchronous buck converter topology. It is an integral component for power management in a variety of applications, including computing, networking, and industrial systems where efficiency and reliability are crucial.

Key Features

  • Advanced Gate Drive: The TPS28225DRBR offers a robust 4-A peak sink and source gate drive capability, ensuring rapid and efficient switching of connected MOSFETs, leading to reduced switching losses and improved overall performance.
  • Adaptive Gate Drive: It features adaptive gate drive voltage (V<sub>DRV) that optimizes the gate drive voltage for a wide range of power MOSFETs, enhancing flexibility in component selection and power supply design.
  • High-Frequency Operation: With its ability to operate at high frequencies up to 2 MHz, the TPS28225DRBR allows for the design of power supplies with smaller passive components, resulting in compact and space-efficient power solutions.
  • Bootstrap Diode: An integrated bootstrap diode simplifies the circuit design by reducing the number of external components required, which can lead to cost savings and a smaller PCB footprint.
  • Protection Features: It includes under-voltage lockout (UVLO) for both the high-side and low-side drivers, ensuring that the MOSFETs are only operational when sufficient gate drive voltage is present, thereby protecting the system from sub-optimal operation.

Package and Availability

The TPS28225DRBR is offered in a compact 3mm x 3mm 8-SON PowerPAD™ package, which is optimized for thermal performance and space constraints. Its PowerPAD™ design allows for efficient heat dissipation, ensuring reliable operation even under high switching frequencies and loads.

Applications

With its high efficiency and fast switching capabilities, the TPS28225DRBR is suitable for a wide range of applications, including:

  • Server and Telecom Power Supplies
  • DC/DC Converters for FPGA and ASIC Power
  • Point-of-Load (POL) Modules
  • Industrial Power Supplies
  • Battery-Powered Equipment

Overall, the TPS28225DRBR is a high-performance solution for modern power conversion challenges, offering a blend of efficiency, reliability, and design flexibility that is essential for today's demanding electronic systems.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.2691
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0714 $51.7850
59+ $1.6996 $100.2764
92+ $1.6465 $151.4780
126+ $1.5934 $200.7684
163+ $1.5403 $251.0689
218+ $1.3810 $301.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,800 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess