EN
  • EN
  • DE

TPS2814PWLE

Part No TPS2814PWLE
Manufacturer Texas Instruments
Catalog Misc Products
Description DUAL HIGH-SPEED MOSFET DRIBERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840958-TPS2814PWLE
Ultra Librarian 3D Model Ultra Librarian TPS2814PWLE CAD Model

Description

Overview of Texas Instruments TPS2814PWLE

The TPS2814PWLE is a high-performance, dual non-inverting MOSFET driver from Texas Instruments, designed to efficiently control power MOSFETs in a variety of applications. This driver is particularly well-suited for high-speed switching applications due to its fast propagation delays and rise and fall times. It operates from a single 4.5 V to 15 V power supply, making it versatile for use in various circuit configurations.

Key Features

  • High-Speed Switching: The TPS2814PWLE is capable of delivering high-speed performance with typical propagation delay times of 25 ns, ensuring quick and responsive control of connected MOSFETs.
  • Dual Non-Inverting Channels: It features two non-inverting drivers that can be used to control two separate MOSFETs or in a half-bridge configuration for more complex applications.
  • Peak Output Current: The device can provide peak output currents of up to 2A, making it suitable for driving large capacitive loads with ease.
  • Wide Supply Voltage Range: With an operating voltage range of 4.5 V to 15 V, the TPS2814PWLE can accommodate a variety of power systems and logic levels.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device from overheating, ensuring reliable operation under strenuous conditions.
  • Industry-Standard Package: The TPS2814PWLE comes in an 8-pin PDIP (P) package, which is widely used and easy to integrate into existing designs.

Applications

The versatility of the TPS2814PWLE allows it to be used in a wide range of applications, including but not limited to:

  • DC/DC Converters
  • Motor Controllers
  • Power Supplies
  • Class D Switching Amplifiers

Reliability and Performance

Designed with reliability in mind, the TPS2814PWLE integrates protection features and robust design to ensure consistent performance. Its thermal shutdown mechanism and ability to handle peak currents provide a safeguard against potential damage from overcurrent or excessive heat. Additionally, the fast switching capabilities minimize power loss and improve efficiency in high-frequency power conversion systems.

For designers looking for a dependable and efficient solution for driving power MOSFETs, the Texas Instruments TPS2814PWLE offers a compelling combination of performance, versatility, and protection features.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9744 $51.3344
62+ $1.6201 $100.4462
96+ $1.5694 $150.6624
132+ $1.5188 $200.4816
171+ $1.4682 $251.0622
228+ $1.3163 $300.1164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess