EN
  • EN
  • DE

TPS27S100BPWPR

Part No TPS27S100BPWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 14HTSSOP / Power Switch/Driver 1:1 N-Channel 13A 14-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface Logic
Voltage - Load 40V
Supply Voltage - Operating Not Required
Current - Output (Max) 13A
Rds On (Typ) 80mOhm
Input Type Non-Inverting
Features Shutdown
Fault Protection Over Load, Over Temperature, Short Circuit, UVLO
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-HTSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Base Product Number TPS27S100
Other Names 296-50082-6,TPS27S100BPWPR,296-50082-2,296-50082-1
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253203-TPS27S100BPWPR
Ultra Librarian 3D Model Ultra Librarian TPS27S100BPWPR CAD Model

Description

Overview of Texas Instruments TPS27S100BPWPR

The TPS27S100BPWPR is a high-quality, robust power switch from Texas Instruments, designed to deliver efficient and reliable performance for a range of applications. This component is part of Texas Instruments' extensive portfolio of power management solutions, and it is particularly well-suited for automotive and industrial applications where precise control and protection of the load are critical.

Key Features

  • High-Voltage Capability: The TPS27S100BPWPR is capable of handling high voltages, making it ideal for systems that require a wide input voltage range.
  • Current Limiting: It features an adjustable current limit that ensures the protection of the system from overcurrent conditions, which can be particularly useful in preventing damage to sensitive electronic components.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects it from overheating, thereby enhancing the longevity and reliability of the system it is part of.
  • Status Flag: An integrated status flag output provides real-time feedback on the operational status of the switch, which can be invaluable for diagnostic and monitoring purposes.
  • Reverse Polarity Protection: This power switch is equipped with reverse polarity protection, preventing damage to the device if the power supply is connected backward.

Applications

The TPS27S100BPWPR is versatile and can be used in a variety of applications, including:

  • Automotive systems such as infotainment, body control modules, and advanced driver assistance systems (ADAS)
  • Industrial automation and control systems
  • Power distribution systems
  • LED lighting and other high-side power distribution applications

Quality and Reliability

As with all Texas Instruments products, the TPS27S100BPWPR is manufactured to the highest standards of quality and reliability. It is designed to meet the rigorous demands of the automotive industry, complying with the ISO 7637 standard for electrical disturbance protection in road vehicles. The device is also AEC-Q100 qualified, ensuring that it meets the requirements for automotive-grade electronic components.

With its robust design and advanced features, the TPS27S100BPWPR by Texas Instruments is an excellent choice for designers looking to incorporate a reliable power switch into their next project.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6553 $57.9355
75+ $1.3582 $101.8650
115+ $1.3158 $151.3170
160+ $1.2733 $203.7280
205+ $1.2309 $252.3345
275+ $1.1036 $303.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,220 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess