EN
  • EN
  • DE

TPS2595EVM

Part No TPS2595EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description TPS2595EVM / TPS2595 Electronic Fuses (eFuse) Circuit Protection Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Circuit Protection
Function Electronic Fuses (eFuse)
Utilized IC / Part TPS2595
Supplied Contents Board(s)
Base Product Number TPS2595
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 296-48256
Standard Package 1
Win Source Part Number 1186727-TPS2595EVM
Ultra Librarian 3D Model Ultra Librarian TPS2595EVM CAD Model

Description

The TPS2595EVM from Texas Instruments is an evaluation module designed for engineers and developers who are looking to explore the features and performance of the TPS2595 integrated circuit, a highly efficient power management device. This evaluation module is an essential tool for testing the capabilities of the TPS2595 in various applications, such as power distribution switches, eFuses, and hot-swap applications.

Key Features of the TPS2595EVM

  • Robust Power Solution: The TPS2595EVM provides a reliable platform for testing the robust power management features of the TPS2595, including overcurrent protection, thermal shutdown, and under-voltage lockout.
  • Adjustable Current Limit: Users can evaluate the adjustable current limit feature of the TPS2595, which is critical for protecting downstream circuitry from excessive current conditions.
  • Real-Time Monitoring: The evaluation module allows for real-time monitoring of the voltage, current, and fault status, enabling users to gain insights into the performance of the TPS2595 under various conditions.
  • User-Friendly Interface: Equipped with accessible test points and connectors, the TPS2595EVM ensures a user-friendly experience for both novice and experienced engineers.

Applications

The TPS2595EVM is suitable for a wide range of applications, including but not limited to:

  • Enterprise and telecom power systems
  • Industrial power rails
  • Portable and battery-powered equipment
  • Automotive electronics

Technical Specifications

The TPS2595EVM is designed to showcase the technical specifications of the TPS2595, featuring:

  • Input voltage range from 2.7V to 18V
  • Programmable current limit up to 5A
  • Fast overcurrent response time
  • Integrated charge pump for controlled FET turn-off

By utilizing the TPS2595EVM, developers can rapidly prototype and test their designs, ensuring that the TPS2595 can meet the stringent requirements of modern electronic systems. The evaluation module provides a comprehensive platform to understand and optimize the performance of the TPS2595, ultimately accelerating the development process and reducing time to market.

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess