EN
  • EN
  • DE

TPS2592BADRCR

Part No TPS2592BADRCR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description 5-V eFuse with Over Voltage Protection and Blocking FET Control
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Auto Retry, OVP, Thermal Limit
Programmable Features Current Limit, Slew Rate, UVLO
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Output (Maximum) 5A
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 100μA
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Feature Pins BFET, DV/DT, (EN,UVLO), ILIM
Win Source Part Number 1272296-TPS2592BADRCR
Manufacturer Homepage www.ti.com
Family Name TPS2592BA
Introduction Date November 27, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2592BADRCR CAD Model

Description

The TPS2592BADRCR is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced device is part of the TPS2592xx family of eFuses, which are electronic fuses designed to provide overvoltage, overcurrent, and overtemperature protection for sensitive electronics.

Key Features

  • Input Voltage Range: The TPS2592BADRCR operates on a wide input voltage range from 2.7V to 18V, making it versatile for various applications.
  • Current Rating: It supports continuous current up to 5A, ensuring reliable power delivery for high-performance devices.
  • Integrated Protection: This IC comes with built-in overvoltage, overcurrent, and thermal protection features, safeguarding connected devices from potential damage.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, providing flexibility in different circuit configurations.
  • Fast Overcurrent Response: The TPS2592BADRCR has a quick response time to overcurrent events, minimizing the risk of damage to the circuit.
  • Power Good (PG) Output: A 'power good' signal is provided to indicate when the output voltage is within a nominal range, which is essential for system monitoring.

Applications

The TPS2592BADRCR is suitable for a broad range of applications, including but not limited to:

  • Enterprise and Storage Systems
  • Consumer Electronics
  • Industrial Equipment
  • Networking and Telecommunications

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS2592BADRCR is no exception. This product is designed to meet the rigorous demands of modern electronic systems, ensuring long-term performance and stability.

Package and Availability

The TPS2592BADRCR is offered in a compact VSON-10 package, which is ideal for space-constrained applications. It is available for order and can be sourced through Texas Instruments' official distributors and online store.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
STMicroelectronics
DISCRETE
Lowest to $8.7314
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9245 $52.6410
42+ $2.3996 $100.7832
65+ $2.3246 $151.0990
89+ $2.2496 $200.2144
115+ $2.1746 $250.0790
154+ $1.9497 $300.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess