EN
  • EN
  • DE
  • IT

TPS2592ALDRCT

Part No TPS2592ALDRCT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description 12-V eFuse with Over Voltage Protection and Blocking FET Control
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Latched Fault, OVP, Thermal Limit
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Operating Supply Voltage 4.5 V ~ 13.8 V
Current - Output (Maximum) 5A
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 100μA
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Feature Pins BFET, DV/DT, (EN,UVLO), ILIM
Win Source Part Number 1272295-TPS2592ALDRCT
Manufacturer Homepage www.ti.com
Family Name TPS2592AL
Introduction Date November 27, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2592ALDRCT CAD Model

Description

The TPS2592ALDRCT is a sophisticated power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This highly efficient device is part of TI's power protection portfolio and offers an array of features that make it an ideal choice for a variety of applications requiring precision voltage and current control.

Key Features

  • Adjustable Current Limit: The TPS2592ALDRCT allows users to set a precise current limit threshold to protect downstream circuitry from excessive current draw that could lead to damage.
  • Overvoltage Protection: This device includes built-in overvoltage protection (OVP) to ensure that the voltage remains within safe operating levels, safeguarding sensitive electronic components.
  • Fast Overcurrent Response: With its quick response to overcurrent conditions, the TPS2592ALDRCT can swiftly disconnect the load, minimizing the risk of component failure.
  • Under Voltage Lockout (UVLO): The UVLO feature prevents the system from operating at dangerously low voltages, which can cause erratic behavior or damage.
  • Reverse Current Blocking: This feature prevents current from flowing backward through the IC, which is crucial for battery-powered applications to avoid battery drain.
  • Thermal Shutdown: The TPS2592ALDRCT includes a thermal shutdown mechanism that disables the output if the IC's temperature exceeds a safe threshold, providing additional protection against overheating.

Applications

Due to its versatile protection features, the TPS2592ALDRCT is well-suited for a wide range of applications, including:

  • USB ports and other power buses
  • Industrial controls and automation systems
  • Consumer electronics
  • Battery management systems
  • Point-of-load (POL) power supplies

Package and Availability

The TPS2592ALDRCT is available in a compact, surface-mount package, making it suitable for space-constrained applications. It is also designed for easy integration into existing designs, providing a reliable solution for power protection with minimal design changes.

For more information on pricing, availability, and additional technical specifications, please visit the Texas Instruments website or contact an authorized TI distributor.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1502 $51.7590
110+ $0.9438 $103.8180
165+ $0.9143 $150.8595
230+ $0.8848 $203.5040
295+ $0.8553 $252.3135
395+ $0.7668 $302.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 159,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess