EN
  • EN
  • DE

TPS259260DRCT

Part No TPS259260DRCT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC EFUSE 12V BFET DVR 5A 10VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Latched Fault, OVP, Thermal Limit
Programmable Features Current Limit, Slew Rate, UVLO
Supply Voltage - Operating 4.5 V to 13.8 V
Current - Output (Max) 5A
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 470μA
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Feature Pins EN
Win Source Part Number 1111541-TPS259260DRCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS259260DRCT CAD Model

Description

Overview of Texas Instruments TPS259260DRCT

The Texas Instruments TPS259260DRCT is a sophisticated circuit protection device that ensures the safety and reliability of electronic systems. This eFuse, or electronic fuse, is designed to provide overvoltage, overcurrent, and short-circuit protection for sensitive electronic components.

Key Features

  • Integrated FET: The TPS259260DRCT incorporates an N-channel MOSFET, which enables efficient current flow and provides a low on-resistance path during normal operation.
  • Adjustable Current Limit: Users can set the current limit threshold according to their specific application requirements, ensuring tailored protection against overcurrent conditions.
  • Overvoltage Protection: The device is equipped with overvoltage protection that safeguards the system against voltage spikes and transients that could potentially cause damage.
  • Fast Short-Circuit Response: The TPS259260DRCT responds quickly to short-circuit conditions, minimizing the risk of damage to the electronic system and connected components.
  • Thermal Shutdown: With built-in thermal shutdown, the device automatically turns off when it reaches a critical temperature, preventing thermal runaway and ensuring long-term reliability.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the device from operating at insufficient voltages, which could otherwise lead to improper functioning of the system.

Applications

The TPS259260DRCT is versatile and can be used in a wide range of applications, including:

  • Point-of-Load (POL) power supplies
  • Solid-state drives (SSDs) and other storage devices
  • Industrial and automotive systems
  • Networking and telecom equipment
  • Portable and consumer electronics

Package and Quality

The device comes in a compact 10-pin DRC package, which is ideal for space-constrained applications. It is designed to meet the rigorous quality standards of Texas Instruments, ensuring high performance and durability across its operational lifespan.

Conclusion

With its advanced protection features, the Texas Instruments TPS259260DRCT is an essential component for designers looking to enhance the safety and reliability of their electronic systems. Its precision and adaptability make it suitable for a multitude of applications, securing its place as a top choice for circuit protection solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5774 $51.5480
48+ $2.1148 $101.5104
74+ $2.0487 $151.6038
101+ $1.9826 $200.2426
131+ $1.9166 $251.0746
175+ $1.7183 $300.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,950 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess