EN
  • EN
  • DE

TPS2557QDRBTQ1

Part No TPS2557QDRBTQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH ADJ 8SON / DIST Single 6.5V Automotive 8-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5 V ~ 6.5 V
Current - Output (Maximum) 5A
Rds On (Typ) 22 mOhm
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Win Source Part Number 797897-TPS2557QDRBTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2557
Introduction Date March 13, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2557QDRBTQ1 CAD Model

Description

TPS2557QDRBTQ1 Precision Adjustable Current-Limited Power-Distribution Switch

The TPS2557QDRBTQ1 from Texas Instruments is a state-of-the-art, precision adjustable current-limited power-distribution switch, designed specifically for the automotive industry. This device is part of Texas Instruments' power management solutions, offering a high level of integration and performance in a small package.

Key Features:

  • Adjustable Current Limit: The TPS2557QDRBTQ1 allows for precise control over the current limit threshold, making it versatile for various applications and ensuring protection against overcurrent conditions.
  • Reverse Current Blocking: This feature prevents current from flowing backward through the switch, thereby protecting the source and downstream components from potential damage.
  • Accurate Overcurrent Protection: The device offers a fast response to overcurrent events, ensuring reliable protection for sensitive components.
  • Thermal Shutdown: In the event of an over-temperature condition, the thermal shutdown mechanism is activated to prevent overheating, thereby ensuring the longevity of the switch and the safety of the system.
  • Wide Operating Voltage Range: With an operating voltage range from 2.5V to 6.5V, the TPS2557QDRBTQ1 is suitable for a broad range of automotive applications.
  • Low Quiescent Current: The device exhibits low quiescent current, which minimizes power consumption when in standby mode, contributing to energy efficiency.

Applications:

The TPS2557QDRBTQ1 is ideal for automotive applications that require precise current limiting and robust protection features. Common applications include USB ports, infotainment systems, and other in-vehicle power distribution systems.

Package and Quality:

Encased in a compact QFN-10 package, the TPS2557QDRBTQ1 is designed to meet the rigorous demands of the automotive industry. It is qualified for automotive applications, adhering to the AEC-Q100 standard, which ensures reliability under extreme conditions.

With its advanced features and automotive-grade reliability, the TPS2557QDRBTQ1 is an excellent choice for designers looking to implement a secure and efficient power distribution system in their next automotive project.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1648 $54.1424
30+ $3.4173 $102.5190
46+ $3.3105 $152.2830
63+ $3.2037 $201.8331
81+ $3.0969 $250.8489
109+ $2.7765 $302.6385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,004 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess