EN
  • EN
  • DE

TPS2552DBVT-1

Part No TPS2552DBVT-1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH ADJ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.5 V to 6.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 85 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-23-6
Win Source Part Number 141784-TPS2552DBVT-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2552DBVT-1 CAD Model

Description

Product Overview: TPS2552DBVT-1 from Texas Instruments

The TPS2552DBVT-1, part of the TPS2552 series, is a state-of-the-art precision adjustable current-limited power-distribution switch designed by Texas Instruments to enhance the safety and efficiency of modern electronic systems. This device is particularly well-suited for applications that require a highly accurate, programmable current limit, such as USB ports and other hot-swap applications.

Key Features

  • Precision Current Limiting: The TPS2552DBVT-1 offers a precise current limit threshold, allowing designers to set the maximum current to the desired level, which helps to protect downstream circuits from excessive current that could potentially cause damage.
  • Adjustable Current Limit: Users can adjust the current limit through an external resistor, providing flexibility and fine-tuning capabilities to match specific system requirements.
  • Fast Overcurrent Response: With a quick response time to overcurrent conditions, this device promptly shuts down the output, thus safeguarding the system components from harm.
  • Reverse Voltage Protection: The TPS2552DBVT-1 prevents any potential damage that could occur due to reverse voltage, enhancing the reliability of the application it is used in.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents the device from overheating, ensuring safe operation under a wide range of conditions.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates only when the input voltage is within its specified range, thereby improving system stability and performance.

Applications

  • USB Power Supply and Charging Ports
  • Hot-Swap Power Supplies
  • Power Distribution Systems
  • Battery-Charger Circuits
  • Consumer Electronics

The TPS2552DBVT-1 is offered in a compact SOT-23-6 package, making it an excellent choice for space-constrained applications. Its advanced features and robust design make it an ideal solution for managing power distribution with precision and reliability. Texas Instruments' commitment to quality ensures that this product meets the stringent requirements of a wide range of industrial and consumer applications.

With the TPS2552DBVT-1, designers can expect not only performance and protection but also the versatility needed to address the power management challenges of modern electronic systems.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3832 $51.7320
280+ $0.3590 $100.5200
435+ $0.3469 $150.9015
620+ $0.3226 $200.0120
810+ $0.3105 $251.5050
1,010+ $0.2984 $301.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,160 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess