EN
  • EN
  • DE

TPS2546QRTERQ1

Part No TPS2546QRTERQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB PWR SW/CTLR CHRG 16-WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Current - Output (Max) 2.5A
Rds On (Typ) 73 mOhm
Input Type Non-Inverting
Features Load Discharge
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-WQFN (3x3)
Win Source Part Number 1111511-TPS2546QRTERQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2546QRTERQ1 CAD Model

Description

Product Overview: TPS2546QRTERQ1 from Texas Instruments

The TPS2546QRTERQ1 is a state-of-the-art integrated circuit developed by Texas Instruments, designed primarily for USB charging and communication. This robust device is tailored for automotive and industrial applications, where reliability and performance are of paramount importance. As a USB charging port controller and power switch, the TPS2546QRTERQ1 offers a comprehensive solution for USB power delivery and data line control.

Key Features

  • Integrated USB Charging Port Controller: Includes support for USB Battery Charging Specification 1.2, which allows for faster and more efficient charging of devices.
  • Adjustable Current Limit: The current limit can be programmed to suit various USB power requirements, ensuring compatibility with a wide range of devices.
  • Power Distribution Switch: Features an integrated 70mΩ, high-side MOSFET switch for power distribution, providing over-current and short-circuit protection.
  • Auto-Detect Capability: The device can automatically detect Apple, Samsung, and Chinese Telecommunication Industry Standard (YD/T 1591-2009) portable devices for optimized charging.
  • ESD Protection: Offers robust ESD protection on the USB data lines, which is essential for automotive applications where electrical transients can be a common issue.
  • Thermal Shutdown: Includes a thermal shutdown feature to protect against overheating, further enhancing the safety and longevity of the device.
  • Quality and Reliability: Designed to meet the rigorous quality and reliability standards required in the automotive industry, bearing the Q1 designation from Texas Instruments.

Applications

The TPS2546QRTERQ1 is ideal for a variety of applications, particularly in the automotive sector, where USB interfaces are used for both charging and communication with devices such as smartphones, tablets, and GPS units. It is also well-suited for industrial environments that require dependable USB power delivery and data line control.

With its combination of features, the TPS2546QRTERQ1 from Texas Instruments represents a versatile and reliable solution for managing USB power and connectivity in demanding applications.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1594 $54.0722
30+ $3.4128 $102.3840
46+ $3.3062 $152.0852
63+ $3.1995 $201.5685
81+ $3.0929 $250.5249
109+ $2.7729 $302.2461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,212 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess