EN
  • EN
  • DE

TPS2540ARTET

Part No TPS2540ARTET
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB Charging Port Power Switch and Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5 V ~ 5.5 V
Current - Output (Maximum) 2.5A
Rds On (Typ) 73 mOhm
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-WQFN (3x3)
RoHS State Request Verification
Win Source Part Number 1272283-TPS2540ARTET
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2540
Introduction Date April 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2540ARTET CAD Model

Description

The TPS2540ARTET from Texas Instruments is a sophisticated solution designed to enhance the functionality and efficiency of USB charging ports. This integrated circuit is tailored to meet the demands of both host and charging ports by incorporating a USB charging port controller and a power switch into a single, compact package.

Key Features:

  • Integrated Charging Port Controller: The TPS2540ARTET is equipped with a charging port controller that supports USB Battery Charging Specification 1.2, enabling the detection of the type of device connected to the port, whether it is a standard downstream port (SDP), charging downstream port (CDP), or dedicated charging port (DCP).
  • Auto-Detect Functionality: It features an auto-detect function that identifies Apple, Samsung, and Chinese Telecommunication Industry Standard (YD/T 1591-2009) portable devices, ensuring compatibility with a wide range of smartphones and tablets.
  • Adjustable Current Limit: The device offers an adjustable current limit up to 2.5A, providing flexibility in designing the power management scheme suitable for various applications.
  • Power Switch: The integrated 70mΩ power switch is designed for power distribution and thermal management, ensuring safe operation by preventing overheating and damage to the USB port and connected devices.
  • Protection Features: The TPS2540ARTET provides multiple protection features, including overcurrent, short-circuit, thermal shutdown, and under-voltage lockout (UVLO), safeguarding both the charging circuit and the connected devices.

Applications:

The TPS2540ARTET is ideal for a variety of applications that require efficient power management and USB charging capabilities. It is commonly used in desktop computers, laptops, monitors, docking stations, and other electronic devices that include USB charging ports.

Technical Specifications:

  • Input Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Packaging: 16-pin QFN (RTE)

With its advanced features and robust protection mechanisms, the TPS2540ARTET by Texas Instruments stands out as a reliable and versatile component for modern USB charging solutions.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8521 $51.3378
43+ $2.3402 $100.6286
67+ $2.2671 $151.8957
92+ $2.1940 $201.8480
118+ $2.1208 $250.2544
158+ $1.9014 $300.4212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,828 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess