EN
  • EN
  • DE

TPS2514AQDBVTQ1

Part No TPS2514AQDBVTQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC USB PWR SW/CTRLR CHRG SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Applications USB Dedicated Charging Port (DCP), Power Switch
Operating Supply Current 155μA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Win Source Part Number 1111506-TPS2514AQDBVTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2514AQDBVTQ1 CAD Model

Description

The TPS2514AQDBVTQ1 is a cutting-edge USB dedicated charging port (DCP) controller and current-limiting power switch from Texas Instruments, meticulously designed to enhance the charging capabilities and efficiency for automotive and industrial USB applications. This sophisticated component is engineered to automatically detect USB standard downstream ports (SDPs), charging downstream ports (CDPs), and dedicated charging ports (DCPs), ensuring compatibility with a wide range of USB-charged devices.

Key Features

  • Adaptive Charging: The TPS2514AQDBVTQ1 incorporates TI's proprietary Auto Detect feature, enabling the device to intelligently identify the type of port required by the connected equipment, thus optimizing charge rates and compatibility.
  • Current Limiting: This device provides accurate current limiting to protect the USB port and connected devices from overcurrent conditions, enhancing safety and longevity.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents overheating, ensuring the device operates within safe temperature ranges even under high power operation.
  • High Efficiency: Designed with efficiency in mind, the TPS2514AQDBVTQ1 minimizes power loss and heat generation, contributing to its suitability for automotive environments where thermal management is critical.

Applications

  • Automotive USB Charging Ports
  • Industrial USB Hubs
  • USB Power Supply Units
  • Aftermarket USB Chargers

Quality and Reliability

The TPS2514AQDBVTQ1 is manufactured to meet the rigorous quality standards of the automotive industry, ensuring high reliability and performance under extreme conditions. It is AEC-Q100 qualified, reflecting its suitability for automotive applications where reliability is paramount.

Package and Availability

Offered in a compact, 6-pin SOT-23 package, the TPS2514AQDBVTQ1 is designed for space-constrained applications, providing a highly integrated solution that minimizes the need for external components. Its small form factor and robust design make it an excellent choice for modern USB charging solutions where space and reliability are key considerations.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0945 $54.7250
115+ $0.8981 $103.2815
175+ $0.8700 $152.2500
240+ $0.8420 $202.0800
310+ $0.8139 $252.3090
415+ $0.7297 $302.8255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,750 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess