EN
  • EN
  • DE

TPS24772RGET

Part No TPS24772RGET
Manufacturer Texas Instruments
Catalog CPU
Description Hot Swap Voltage Controllers 2.5 to 18V Hot Swap Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1436146-TPS24772RGET
Manufacturer Texas Instruments
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Voltage - Supply 2.5V ~ 18V
Operating Temperature -40°C ~ 125°C
Grade -
Current - Supply 2.95 mA
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Ultra Librarian 3D Model Ultra Librarian TPS24772RGET CAD Model

Description

The TPS24772RGET by Texas Instruments is a sophisticated hot swap voltage controller designed to manage the safe insertion and removal of circuit boards in live systems. It operates across a wide input voltage range of 2.5 to 18V, providing versatile solutions for various applications including servers, telecom equipment, and industrial systems. This controller enables the controlled ramp-up of power, preventing current surges and voltage drops, thereby protecting both the power source and the load. Its integration of several protection features, such as over-current, short-circuit, and over-temperature protections, ensures high system reliability and safety. The TPS24772RGET's advanced feature set, including programmable current limit and fast trip, makes it a crucial component for systems that require robust power management capabilities in hot-swap and electronic circuit breaker applications. Texas Instruments' commitment to innovation and power management expertise is evident in this reliable, efficient solution for challenging power applications.

You May Also Be Interested in

Supermicro
Intel E5-2640v4 2.4GHz 10C 25M 90W
Need more? Email Us
Supermicro
Intel GOLD 6148 2.40GHz 20C 27.5M 150W
Need more? Email Us
Supermicro
AMD EPYC 7F52 3.5GHz 16C 256M 240W UNLOCKED
Need more? Email Us
Supermicro
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Supermicro
Intel E3-1265Lv3 2.50GHz 4C 8M 45W
Need more? Email Us
Supermicro
Intel E5-2660V4 2.00GHz 14C 35M 105W
Need more? Email Us
Supermicro
Intel E5-2603 1.80GHz 4C 10M 80W
Need more? Email Us
Supermicro
Intel E5420 2.5GHz 4C 12M 80W
Need more? Email Us
Supermicro
Intel GOLD 6152 2.10GHz 22C 30.25M 140W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5537 $53.3055
35+ $2.9158 $102.0530
54+ $2.8247 $152.5338
74+ $2.7336 $202.2864
95+ $2.6425 $251.0375
127+ $2.3691 $300.8757
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess