EN
  • EN
  • DE

TPS24710DGSR

Part No TPS24710DGSR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description High-Efficiency Power-Limiting Hot-Swap Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Latched Fault, Thermal Limit
Programmable Features Current Limit, Fault Timeout, UVLO
Operating Supply Voltage 2.5 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1mA
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Feature Pins EN, FLTB, PGB, PROG, TIMER
Win Source Part Number 1272274-TPS24710DGSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS24710
Introduction Date March 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS24710DGSR CAD Model

Description

The TPS24710DGSR is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This sophisticated device is a hot-swap controller that enables the safe insertion and removal of circuit boards into live backplanes or other power sources. The TPS24710DGSR is housed in an 8-pin MSOP (DGSR) package, offering a compact solution for space-constrained applications.

Key Features

  • Adjustable Current Limit: The device allows for precise control over the current limit threshold, ensuring protection against overcurrent conditions.
  • Fast Short-Circuit Response: It reacts quickly to short-circuit events, minimizing the risk of damage to the system components.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates only when the supply voltage is within an acceptable range, thus protecting the circuitry.
  • Overvoltage Protection: The TPS24710DGSR is equipped with overvoltage protection, safeguarding the system against voltage spikes and transients.
  • Power Good (PG) Output: This output signal can be used to indicate when the output voltage is within a specified range, providing a reliable power status to the system.
  • Thermal Shutdown: In the event of excessive heat, the thermal shutdown feature temporarily suspends operation to prevent thermal damage.

Applications

The TPS24710DGSR is versatile and can be used in various applications, including:

  • Server and Telecom Hot-Swap Applications
  • Power Distribution Systems
  • Network Routers and Switches
  • RAID Systems
  • Industrial Equipment

Reliability and Performance

Designed with reliability in mind, the TPS24710DGSR meets the stringent requirements of industrial and telecommunications applications. Its performance is characterized by stability under a wide range of conditions and the ability to handle significant power levels, making it an essential component for systems that require uninterrupted operation and robust power management.

Conclusion

The TPS24710DGSR from Texas Instruments represents a reliable and efficient solution for power management in high-performance electronic systems. Its advanced features and compact form factor make it an excellent choice for designers looking to enhance system safety and longevity.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
STMicroelectronics
DISCRETE
Lowest to $8.7314
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9719 $50.5223
42+ $2.4385 $102.4170
64+ $2.3623 $151.1872
88+ $2.2861 $201.1768
114+ $2.2099 $251.9286
152+ $1.9813 $301.1576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,560 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess