EN
  • EN
  • DE

TPS24701DGKR

Part No TPS24701DGKR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP 2.5-18V 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry, Thermal Limit
Programmable Features Current Limit, Fault Timeout, UVLO
Supply Voltage - Operating 2.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 8-VSSOP
Feature Pins EN, PGB, TIMER
Win Source Part Number 1111487-TPS24701DGKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS24701DGKR CAD Model

Description

The TPS24701DGKR from Texas Instruments is a sophisticated integrated circuit designed for power management applications. This device is part of their extensive portfolio of power protection devices and is engineered to provide high-efficiency power distribution while safeguarding sensitive electronic systems.

Key Features

  • Voltage Range: The TPS24701DGKR operates over a wide input voltage range, making it suitable for various applications and ensuring compatibility with different system voltages.
  • Current Limit: It features an adjustable current limit function, which helps in preventing damage to the system by controlling the amount of current that can flow through the power path.
  • Fast Overcurrent Response: The device provides a rapid response to overcurrent conditions, thereby enhancing the protection of downstream components.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the TPS24701DGKR protects itself and the system from overheating, which is critical for maintaining long-term reliability.
  • Package: It comes in an 8-pin MSOP (DGK) package, which is compact and space-efficient, ideal for space-constrained applications.

Applications

The TPS24701DGKR is versatile and can be used in a variety of applications including:

  • Industrial and automotive systems
  • Point of Load (POL) power supplies
  • Hot swap and plug-in systems
  • Networking and telecom equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS24701DGKR is no exception. It is designed to meet the rigorous demands of industrial and automotive environments, ensuring stable operation under a wide range of conditions.

Support and Resources

Designers can access a wealth of resources provided by Texas Instruments, including datasheets, application notes, and design tools. This support helps to streamline the design process and reduce time-to-market for products incorporating the TPS24701DGKR.

You May Also Be Interested in

Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4268 $57.0720
90+ $1.1707 $105.3630
135+ $1.1342 $153.1170
185+ $1.0976 $203.0560
240+ $1.0610 $254.6400
320+ $0.9512 $304.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,470 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess