The TPS2419D from Texas Instruments is a precision voltage supervisor designed to ensure reliable operation and system protection. This integrated circuit is ideal for monitoring power supplies in digital systems, providing a crucial safeguard against undervoltage conditions that can lead to system failure.
Key Features:
- Precision Voltage Monitoring: The TPS2419D offers highly accurate voltage threshold detection, ensuring that your system operates within safe voltage levels.
- Adjustable Threshold: With an external resistor divider, users can set a precise voltage threshold according to specific application requirements, offering flexibility and customization.
- Low Power Consumption: The device is designed for minimal power draw, making it suitable for power-sensitive applications.
- Manual Reset Input: A manual reset input provides an additional layer of control, allowing users to manually trigger a reset when required.
- Open-Drain Reset Output: The open-drain reset output can interface with various logic levels, providing compatibility with a wide range of microcontrollers and digital systems.
Applications:
The TPS2419D is versatile and can be used in numerous applications, including:
- Industrial control systems
- Portable and battery-powered equipment
- Microprocessor/microcontroller systems
- Data storage and servers
- Telecommunication systems
Technical Specifications:
- Voltage Threshold Range: Adjustable
- Supply Voltage: 2.5V to 5.5V
- Output Type: Open-Drain
- Package: 8-Pin SOIC
The TPS2419D is a robust solution for systems that require precise voltage monitoring and a reliable reset mechanism. Its adjustable threshold and low power consumption make it a versatile choice for designers looking to enhance system stability and protection. Texas Instruments' commitment to quality ensures that the TPS2419D is a dependable component for critical applications.