EN
  • EN
  • DE

ASM3P2274AF-060R

Part No ASM3P2274AF-060R
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817864-ASM3P2274AF-060R
Ultra Librarian 3D Model Ultra Librarian ASM3P2274AF-060R CAD Model

Description

The ON Semiconductor ASM3P2274AF-060R is a state-of-the-art integrated circuit designed for high-performance applications requiring efficient power management. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Efficiency: The ASM3P2274AF-060R is designed to optimize power consumption, making it ideal for battery-powered devices where energy efficiency is critical.
  • Low Quiescent Current: This device boasts a low quiescent current, which helps in reducing standby power losses and enhancing the battery life of portable applications.
  • Wide Operating Temperature Range: With the ability to operate effectively across a broad temperature range, this product is suitable for industrial and automotive applications that demand reliability under varying environmental conditions.
  • Robust Protection Features: ON Semiconductor has equipped this IC with multiple protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the device.
  • Compact Package: The ASM3P2274AF-060R comes in a small footprint package, which allows for a more compact board design and is advantageous in space-constrained applications.

Applications

The ASM3P2274AF-060R is versatile and can be used in a variety of applications, such as:

  • Portable Electronic Devices
  • Automotive Electronics
  • Power Supply Modules
  • Industrial Control Systems

Technical Specifications

Below are some of the technical specifications for the ASM3P2274AF-060R:

  • Package Type: SOP-8
  • Input Voltage Range: Specified by the datasheet
  • Output Voltage: Specified by the datasheet
  • Switching Frequency: Specified by the datasheet

For detailed technical specifications, designers and engineers are advised to consult the official datasheet provided by ON Semiconductor. This will ensure that the ASM3P2274AF-060R is used within its specified operating parameters for optimal performance.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess