EN
  • EN
  • DE

TPS23861PWR

Part No TPS23861PWR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC QUAD-PORT EQUIP MGR 28TSSOP / Power Over Ethernet PSE Controller 3V 3.6V 28-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Controller (PSE)
Number of Channels 4
Maximum Power Dissipation 25.5W
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 44 V to 57 V
Operating Supply Current 3.5mA
Temperature Range - Operating -40°C to 85°C
Case / Package 28-TSSOP
Win Source Part Number 108626-TPS23861PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS23861
Introduction Date September 03, 2015
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS23861PWR CAD Model

Description

The TPS23861PWR is a sophisticated Power over Ethernet (PoE) controller designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to simplify the implementation of Power over Ethernet Plus (PoE+) Power Sourcing Equipment (PSE). As an octal channel device, it can manage up to eight IEEE 802.3at PoE ports, making it an ideal choice for networking equipment such as Ethernet switches, routers, and other multi-port network devices.

Key Features

  • Compliance with IEEE Standards: The TPS23861PWR adheres to the IEEE 802.3at (PoE+) and is backward compatible with IEEE 802.3af (PoE) standards, ensuring interoperability with a wide range of powered devices.
  • Octal Channel Support: It can simultaneously control and monitor up to eight PoE ports, providing up to 30W of power per port to connected devices.
  • Advanced Power Management: The device includes an I2C-compatible serial interface that allows for precise power allocation, monitoring, and management across all ports.
  • Enhanced Protection Features: The TPS23861PWR incorporates numerous protection mechanisms, including over-current, under-current, over-voltage, and thermal protection, safeguarding both the PSE and the connected powered devices.
  • Energy Efficient: With built-in features such as detection, classification, and disconnect algorithms, the controller maximizes energy efficiency and minimizes unnecessary power dissipation.

Applications

The TPS23861PWR is suitable for a broad range of applications that require reliable and efficient PoE capabilities. These applications include enterprise and industrial Ethernet switches, wireless base stations, IP surveillance cameras, VoIP phone systems, and any networked device that benefits from centralized power management.

Product Packaging and Availability

The TPS23861PWR is available in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, providing a compact solution for space-constrained applications. Its thermal performance is optimized for standard commercial temperature ranges, making it a versatile choice for various environments.

Conclusion

Overall, Texas Instruments' TPS23861PWR is a robust and feature-rich PoE controller that delivers performance, efficiency, and reliability for PSE applications. Its comprehensive feature set and ease of integration make it a top choice for designers and engineers looking to enhance their networked systems with advanced PoE capabilities.

You May Also Be Interested in

STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Need more? Email Us
Microchip Technology
MCU FOR PD692XX FAMILY FW VER 1. / Power Over Ethernet Controller 4 Channel 802.3af (PoE), 802.3at (PoE) 32-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4150 $56.6000
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,950 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess