EN
  • EN
  • DE

TPS2383APMR

Part No TPS2383APMR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC OCTAL POWER MANAGER 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Controller (PSE)
Number of Channels 8
Maximum Power Dissipation 15.4W
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 44 V to 57 V
Operating Supply Current 5mA
Temperature Range - Operating -40°C to 85°C
Case / Package 64-LQFP (10x10)
Win Source Part Number 136014-TPS2383APMR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2383APMR CAD Model

Description

Product Overview: TPS2383APMR by Texas Instruments

The TPS2383APMR is a cutting-edge Power over Ethernet (PoE) Power Sourcing Equipment (PSE) Manager IC designed and manufactured by Texas Instruments (TI). This product is engineered to facilitate the delivery of DC power along with data over Ethernet cabling, enabling the seamless integration of power distribution with network communication.

The TPS2383APMR is a pivotal component in applications where PoE is essential, such as IP security cameras, wireless access points, IP phones, and remote sensors. It adheres to the IEEE 802.3af standard, ensuring compatibility with a wide range of PoE-capable devices.

Key Features

  • IEEE 802.3af Compliance: The TPS2383APMR complies with the IEEE 802.3af standard for PoE, ensuring interoperability with other compliant devices.
  • Multiple Channel Support: This IC supports up to eight PoE ports, providing a scalable solution for multiple devices.
  • Advanced Power Management: It features programmable current limit, classification, and detection to optimize power delivery and protect the network infrastructure.
  • High Reliability: Built-in thermal protection and robust fault management capabilities contribute to the long-term reliability of the system.
  • Efficient Operation: The TPS2383APMR operates with high efficiency, minimizing power loss and heat generation.

Technical Specifications

  • Package: The device is available in a 64-pin HTQFP package, suitable for space-constrained applications.
  • Operating Temperature: It can function reliably in a wide temperature range, making it ideal for harsh environments.
  • Integrated Power MOSFETs: The inclusion of internal MOSFETs simplifies the design and reduces external component count.

The TPS2383APMR is an integral solution for network administrators and product developers who require a robust and compliant PoE PSE controller. Its advanced features and reliable performance make it an excellent choice for powering a new generation of networked devices efficiently and safely.

For more detailed technical information, reference designs, and support tools, visit the Texas Instruments website or consult the TPS2383APMR datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Innovisionsemi
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $1.5600
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3430 $57.3720
9+ $11.7687 $105.9183
14+ $11.4009 $159.6126
19+ $11.0331 $209.6289
24+ $10.6654 $255.9696
32+ $9.5620 $305.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess