EN
  • EN
  • DE

TPS23770PWPRG4

Part No TPS23770PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE PWRED IEEE W/PWM 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 12.95W
Internal Switch(s) Both
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 0 V to 67 V
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 85°C
Case / Package 20-HTSSOP
Win Source Part Number 213328-TPS23770PWPRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS23770PWPRG4 CAD Model

Description

The TPS23770PWPRG4 is a highly integrated solution from Texas Instruments designed for Power over Ethernet (PoE) applications. This robust component is an IEEE 802.3at PoE Powered Device (PD) interface and DC-DC controller, which simplifies the development of high-power applications such as wireless access points, IP phones, and security cameras.

Key Features

  • IEEE 802.3at Compliance: The TPS23770PWPRG4 supports the high-power requirements of the IEEE 802.3at standard, also known as PoE Plus, which allows delivery of up to 25.5W of power over Ethernet cables.
  • Integrated DC-DC Controller: This device includes a synchronous DC-DC controller with support for a wide range of output voltages, enabling flexibility in powering various PoE applications.
  • Advanced Power Management: It offers advanced power management features, including programmable under-voltage lockout, over-voltage protection, and thermal shutdown to ensure reliable operation.
  • Signature Resistor Detection: The TPS23770PWPRG4 is equipped with signature resistor detection to communicate with PoE power sourcing equipment (PSE), ensuring proper power allocation.

Product Applications

The TPS23770PWPRG4 is ideal for a range of applications that require reliable power delivered over Ethernet cables. It's particularly suited for:

  • Enterprise wireless access points
  • IP network cameras
  • VoIP phones
  • Remote computer terminals
  • Industrial controls

Technical Specifications

The device comes in a compact HTSSOP-14 package and is characterized for operation over the free-air temperature range of -40°C to 85°C. It integrates multiple features to optimize system performance while ensuring safety and efficiency.

Quality and Reliability

As with all Texas Instruments products, the TPS23770PWPRG4 is manufactured to high standards, ensuring quality and reliability for critical applications that demand consistent performance and longevity.

Ordering Information

For ordering, the TPS23770PWPRG4 is available in tape and reel packaging, facilitating easy integration into manufacturing processes. Texas Instruments provides comprehensive technical support and documentation, making the design-in process as seamless as possible.

You May Also Be Interested in

Innovisionsemi
Need more? Email Us
Texas Instruments
Lowest to $8.0180
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $1.5600
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1670 $51.6700
24+ $4.2396 $101.7504
37+ $4.1072 $151.9664
51+ $3.9747 $202.7097
66+ $3.8422 $253.5852
88+ $3.4447 $303.1336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,122 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess