EN
  • EN
  • DE

TPS2359RHHTG4

Part No TPS2359RHHTG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC DUAL-SLOT HOT-PLUG CTRL 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller, OR Controller
Number of Channels 4
Internal Switch(s) Both
Applications ATCA, MicroTCA
Features I2C, Thermal Limit, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, Slew Rate
Supply Voltage - Operating 3 V to 4 V, 8.5 V to 15 V
Current - Output (Max) 165mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 36-VQFN (6x6)
Feature Pins EN3X, /IRPT, SETX, SUMX
Win Source Part Number 1111457-TPS2359RHHTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2359RHHTG4 CAD Model

Description

The TPS2359RHHTG4 is a robust, feature-rich hot swap controller designed by Texas Instruments to facilitate safe insertion and removal of circuit boards from live backplanes. This integrated circuit is engineered to manage the inrush current during board insertion, preventing glitches on the power supply rail and protecting the electronic components from damage.

Key Features

  • Advanced Current Management: The device includes precise current sensing and limiting capabilities to ensure that the inrush current is controlled during the hot-swap event. This helps in maintaining the stability of the system power rail.
  • Programmable Soft Start: The TPS2359RHHTG4 offers a programmable soft-start function that allows for a controlled ramp-up of the output voltage, minimizing stress on the power supply and the electronic components.
  • Voltage Monitoring: With built-in under-voltage and over-voltage monitoring, the device ensures that the power supply remains within specified thresholds, enhancing system reliability.
  • Power Good Output: A "power good" output signal is provided to indicate when the output voltage is within the acceptable range, which is useful for sequencing and system monitoring.
  • High-Temperature Operation: The device is designed to operate reliably in high-temperature environments, making it suitable for industrial and other demanding applications.
  • Space-Saving Design: The TPS2359RHHTG4 comes in a compact 36-pin QFN package, which saves valuable board space and is ideal for dense circuit designs.

Applications

The TPS2359RHHTG4 is versatile and can be used in a wide range of applications, including:

  • Server and Telecom Hot Swap Applications
  • Network Routers and Switches
  • Industrial Equipment
  • RAID Systems
  • Blade Servers

Quality and Reliability

As with all Texas Instruments products, the TPS2359RHHTG4 is manufactured to high standards of quality and reliability. This hot swap controller is a reliable solution for managing power distribution in complex electronic systems, ensuring both safety and efficiency in operation.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1895 $52.7580
10+ $10.8222 $108.2220
15+ $10.4840 $157.2600
20+ $10.1458 $202.9160
26+ $9.8076 $254.9976
35+ $8.7930 $307.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,820 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess