EN
  • EN
  • DE

TPS2311IPW

Part No TPS2311IPW
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC DUAL HOTSWAP PWR CONT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 13 V, 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 500μA
Mounting SMD (SMT)
Case / Package 20-TSSOP
Feature Pins ISET1, ISET2, PWRGD1, PWRGD2, TIMER, VREG
Win Source Part Number 081612-TPS2311IPW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2311IPW CAD Model

Description

The TPS2311IPW is a high-quality power distribution switch designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically engineered to provide a robust and efficient means of controlling power supply to various electronic components, making it an ideal choice for a wide range of applications, including computing systems, communication devices, and industrial equipment.

Key Features

  • Integrated Single Channel: The TPS2311IPW features a single power distribution channel, which simplifies design and reduces the need for multiple components.
  • Current Limit Protection: It incorporates a current-limit feature to prevent damage caused by overcurrent conditions, enhancing the safety and reliability of the system it is used in.
  • Thermal Shutdown: The device includes an automatic thermal shutdown mechanism that protects against overheating, further ensuring the longevity and stability of both the switch and the system.
  • Controlled Rise Time: The switch offers a controlled rise time, reducing inrush current and the associated stress on the power supply, which can be critical in sensitive applications.
  • Under-Voltage Lockout (UVLO): The TPS2311IPW is equipped with UVLO functionality, which disables the output when the input voltage falls below a certain threshold, preventing erratic system behavior.

Technical Specifications

  • Package: The device is available in a 14-pin TSSOP (Thin Shrink Small Outline Package), offering a compact footprint suitable for space-constrained applications.
  • Input Voltage Range: It operates over a wide input voltage range, accommodating various power supply requirements.
  • Output Current: The TPS2311IPW can deliver a continuous output current, catering to the needs of a diverse array of electronic components.

Applications

With its robust feature set, the TPS2311IPW is well-suited for managing power distribution in systems that require precise control and high reliability. Its applications span across:

  • Server and Telecom Power Supplies
  • Peripheral Ports
  • Hot-Swap Power Supplies
  • Industrial and Automotive Systems

Overall, the TPS2311IPW from Texas Instruments represents a versatile and reliable solution for power management challenges, ensuring the safe and efficient operation of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1187 $51.1870
24+ $4.2000 $100.8000
37+ $4.0688 $150.5456
51+ $3.9375 $200.8125
66+ $3.8063 $251.2158
88+ $3.4125 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess