EN
  • EN
  • DE

TPS22993RLWR

Part No TPS22993RLWR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 20WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201334-TPS22993RLWR
Win Source Part Number Cross
Manufacturer Texas Instrumen
Category Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Switch Type General Purpose
Output Type N-Channel
Voltage - Load 1V ~ 3.6V
Voltage - Load Load Discharge, Slew Rate Controlled
Operating Temperature -40°C ~ 85°C (TA)
Ultra Librarian 3D Model Ultra Librarian TPS22993RLWR CAD Model

Description

The TPS22993RLWR is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed to efficiently manage power distribution within electronic systems. This compact, low on-resistance load switch is engineered for applications that demand minimal power loss and space-saving solutions.

Key Features

  • Low On-Resistance: The TPS22993RLWR boasts an ultra-low on-resistance (RON), which minimizes power loss and improves overall system efficiency.
  • Adjustable Rise Time: Equipped with an adjustable rise time feature, this IC allows for the reduction of inrush current, thereby mitigating potential damage to sensitive components.
  • Quick Output Discharge: The inclusion of a quick output discharge transistor ensures that the load is promptly discharged when the switch is turned off, preventing any unwanted power residue in the system.
  • Multiple Control Modes: The TPS22993RLWR offers both a standard control input and a power good output signal, providing greater flexibility and control over the power switching operations.
  • Compact Package: This load switch is available in a small, space-efficient WQFN (16) package, making it ideal for portable and space-constrained applications.

Applications

With its robust design and versatile features, the TPS22993RLWR is suitable for a wide range of applications, including:

  • Smartphones and tablets
  • Portable electronic devices
  • Power management systems
  • SSDs and other storage devices
  • Embedded systems

Technical Specifications

Parameter Value
Input Voltage Range (VIN) 0.6V to 5.5V
On-Resistance (RON) Typically 8 mΩ at VBIN=5V
Maximum Continuous Current (IOUT) 4 A
Operating Temperature Range -40°C to 85°C
Package WQFN (16)

The TPS22993RLWR by Texas Instruments is an excellent choice for designers looking for a reliable and efficient power management solution that does not compromise on performance or size.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5686 $54.9010
80+ $1.2870 $102.9600
125+ $1.2468 $155.8500
170+ $1.2066 $205.1220
215+ $1.1664 $250.7760
290+ $1.0457 $303.2530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,465 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess