EN
  • EN
  • DE

TPS22990DMLT

Part No TPS22990DMLT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER SWITCH N-CH 1:1 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 10A
Rds On (Typ) 3.9 mOhm
Input Type Non-Inverting
Features Load Discharge, Power Good, Slew Rate Controlled
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 10-WSON (3x2)
Win Source Part Number 1111442-TPS22990DMLT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22990DMLT CAD Model

Description

Introducing the TPS22990DMLT from Texas Instruments

The TPS22990DMLT by Texas Instruments is a state-of-the-art load switch designed to offer high-performance power management solutions for a variety of applications. This compact device integrates multiple features to ensure efficient control of power distribution, making it an ideal choice for designers looking to optimize their power systems.

Key Features

  • Low On-Resistance: The TPS22990DMLT boasts an ultra-low on-resistance (RON) that minimizes power loss and improves efficiency, a critical factor for battery-powered devices.
  • Input Voltage Range: It supports a wide input voltage range from 0.9V to 5.5V, catering to a broad spectrum of power requirements and allowing for versatile use in different circuit designs.
  • Quick Output Discharge: The device includes an integrated quick output discharge transistor, which ensures that the output is swiftly discharged when the switch is turned off, preventing any unwanted power residue in the system.
  • Controlled Slew Rate: With its controlled slew rate, the TPS22990DMLT mitigates inrush current, protecting downstream components from potential damage and reducing noise in sensitive applications.

Applications

The TPS22990DMLT is adept at managing power in a variety of settings. Its applications include, but are not limited to:

  • Smartphones and tablets
  • Portable and battery-powered devices
  • Wearable technology
  • Power management for processors and chipsets
  • Industrial and medical equipment

Advanced Packaging

Encased in an ultra-small, lead-free, 6-pin SOT-23 package, the TPS22990DMLT is designed for space-constrained applications. Its compact form factor allows for high-density PCB layouts, providing a power management solution that does not compromise on performance or space.

Reliability and Protection

With built-in protection features such as over-temperature and under-voltage lockout, the TPS22990DMLT ensures reliable operation under various conditions. This device is a testament to Texas Instruments' commitment to delivering high-quality, robust power management solutions that meet the needs of modern electronic systems.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1157 $50.2065
110+ $0.9155 $100.7050
170+ $0.8869 $150.7730
235+ $0.8583 $201.7005
305+ $0.8297 $253.0585
405+ $0.7438 $301.2390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,650 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess