EN
  • EN
  • DE

TPS22986YFPR

Part No TPS22986YFPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SUP SELECT 1:2 16DSBGA / Power Switch/Driver 1:2 16-DSBGA (1.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Voltage - Load 2.8V ~ 19.8V
Rds On (Typ) 1Ohm, 120mOhm
Fault Protection Reverse Current
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Supplier Device Package 16-DSBGA (1.6x1.6)
Case / Package 16-XFBGA, DSBGA
Base Product Number TPS22986
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40722-6,296-40722-1,296-40722-2,TPS22986YFPR-ND,-296-40722-1-ND
Standard Package 3,000
Win Source Part Number 1320353-TPS22986YFPR
Ultra Librarian 3D Model Ultra Librarian TPS22986YFPR CAD Model

Description

Introducing the TPS22986YFPR Power Switch from Texas Instruments

The TPS22986YFPR is a high-performance, feature-rich integrated power switch designed by Texas Instruments (TI) to cater to the needs of modern electronic systems. This advanced power management component is ideal for applications that require efficient power distribution and protection. The device is housed in a compact, surface-mount package that ensures a minimal footprint on printed circuit boards (PCBs), making it suitable for space-constrained applications.

Key Features

  • Input Voltage Range: The TPS22986YFPR operates over a wide input voltage range, accommodating various system requirements and ensuring compatibility with a broad spectrum of power sources.
  • Current Limiting: It features an adjustable current limit that protects the system from overcurrent conditions, enhancing the overall reliability and longevity of the application.
  • Quick Output Discharge: The device includes a quick output discharge feature that allows the output to be discharged rapidly when the switch is turned off, which is crucial for applications that require immediate power-down scenarios.
  • Thermal Shutdown: With built-in thermal shutdown protection, the TPS22986YFPR prevents overheating, thereby safeguarding the system from thermal damage.
  • Reverse Current Blocking: The power switch also incorporates reverse current blocking to prevent any backward flow of current, which could potentially harm the power source or other components.

Applications

The versatility of the TPS22986YFPR makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and portable electronics
  • Industrial and automation systems
  • Enterprise and server applications
  • Power management in embedded systems

Product Availability

The TPS22986YFPR is available in a compact QFN package, ensuring easy integration into various design layouts. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the seamless adoption of this power switch into your projects.

With its robust feature set and TI's renowned reliability, the TPS22986YFPR stands out as a superior choice for designers looking to enhance power management efficiency and system protection in their next-generation electronic products.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4057 $56.2280
90+ $1.1534 $103.8060
135+ $1.1173 $150.8355
185+ $1.0813 $200.0405
240+ $1.0452 $250.8480
325+ $0.9371 $304.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess