EN
  • EN
  • DE

TPS22980RGPR

Part No TPS22980RGPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC MUX 3.3V TO 18V OC LMT 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Voltage - Load 3 V to 19.8 V
Current - Output (Max) 500mA
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (4x4)
Win Source Part Number 081611-TPS22980RGPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22980RGPR CAD Model

Description

The TPS22980RGPR is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed to enhance the power management capabilities of a wide range of electronic devices. This high-performance, single-channel load switch provides advanced features and reliable performance in a compact QFN package, making it an ideal solution for space-constrained applications.

Key Features

  • Low On-Resistance: The TPS22980RGPR boasts a low on-resistance (RON), which translates to reduced power loss and improved efficiency when managing power distribution to various components.
  • Adjustable Rise Time: The device offers an adjustable rise time to minimize inrush current, thereby protecting downstream components from potential damage caused by sudden surges of power.
  • Quick Output Discharge: An integrated quick output discharge feature ensures that the load is promptly discharged when the switch is turned off, preventing any residual voltage from affecting subsequent operations.
  • Under-Voltage Lockout (UVLO): The TPS22980RGPR includes an under-voltage lockout function that prevents the switch from turning on when the input voltage is below a certain threshold, ensuring stable and safe operation.
  • Over-Temperature Protection: Built-in over-temperature protection safeguards the device and the system from overheating, which is critical for maintaining the longevity and reliability of the electronic components.

Applications

The versatility of the TPS22980RGPR allows it to be used in a variety of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Wearable technology
  • Power management modules
  • Industrial and automotive systems

Technical Specifications

The TPS22980RGPR operates over a wide input voltage range and is designed to handle continuous currents efficiently. Its package is RoHS compliant and designed for automated assembly processes, making it suitable for mass production environments.

Conclusion

With its robust feature set and compact form factor, the TPS22980RGPR from Texas Instruments is an excellent choice for designers looking to optimize power management in their next-generation electronic products. Its reliability and versatility make it a go-to component for a multitude of power regulation needs.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6733 $51.4063
27+ $3.8345 $103.5315
41+ $3.7147 $152.3027
56+ $3.5949 $201.3144
72+ $3.4751 $250.2072
97+ $3.1156 $302.2132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess