EN
  • EN
  • DE

TPS22968DPUT

Part No TPS22968DPUT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 6A DUAL 14WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 0.8 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 4A
Rds On (Typ) 27 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 14-WSON (3x2)
Win Source Part Number 1111434-TPS22968DPUT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22968DPUT CAD Model

Description

Product Overview: TPS22968DPUT by Texas Instruments

The TPS22968DPUT is a high-performance, feature-rich integrated circuit designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This component is part of the TPS22968 series and is specifically tailored for power management applications that demand compactness and efficiency.

Key Features:

  • Ultra-Low On-Resistance: The TPS22968DPUT boasts an ultra-low on-resistance (RON) which significantly reduces power loss and improves overall efficiency in power distribution systems.
  • Input Voltage Range: It operates over a wide input voltage range from 1.5V to 5.5V, making it versatile for various applications from battery-powered devices to industrial systems.
  • Dual-Channel Load Switch: The device integrates two N-channel MOSFET load switches, providing independent control for two separate power rails with a single compact package.
  • Adjustable Rise Time: With an externally adjustable rise time, the TPS22968DPUT allows designers to minimize inrush current, thereby reducing noise and potential disturbances in sensitive circuits.
  • Quick Output Discharge: An integrated quick output discharge feature ensures that the load is discharged rapidly when the switch is turned off, which is critical for safety and power management in many electronic systems.

Applications:

The versatility of the TPS22968DPUT makes it ideal for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable and Battery-Powered Devices
  • Networking Equipment
  • Industrial and Automotive Systems
  • Power Management Modules

Package and Reliability:

Housed in a compact 3.00 mm × 3.00 mm, 14-pin HotRod™ QFN package, the TPS22968DPUT minimizes board space while providing robust protection features. These include over-temperature and under-voltage lockout, ensuring reliable operation under adverse conditions.

Conclusion:

With its combination of high efficiency, flexibility, and protection features, the TPS22968DPUT from Texas Instruments is an excellent choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0312 $51.5600
120+ $0.8462 $101.5440
185+ $0.8197 $151.6445
255+ $0.7933 $202.2915
330+ $0.7668 $253.0440
440+ $0.6875 $302.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess