EN
  • EN
  • DE

TPS22966DPUR

Part No TPS22966DPUR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power Switch 2-OUT 6A 0.016Ohm 14-Pin WSON EP T/R / IC LOAD SWITCH 6A DUAL 14WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating 0.8 V to 5.5 V
Current - Output (Max) 6A
Rds On (Typ) 18 mOhm
Input Type Non-Inverting
Features Load Discharge
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 14-WSON (3x2)
Win Source Part Number 033699-TPS22966DPUR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS22966
Introduction Date July 05, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS22966DPUR CAD Model

Description

Overview of Texas Instruments TPS22966DPUR

The TPS22966DPUR from Texas Instruments is a state-of-the-art load switch that offers high-efficiency power distribution and management for various electronic applications. This compact and feature-rich device is designed to handle a maximum continuous current of up to 6A, making it an ideal solution for systems that require efficient power routing and control.

Key Features

  • Input Voltage Range: The device operates over an input voltage range of 1.05V to 5.5V, which allows for versatile use in a wide array of power systems.
  • Low On-Resistance: The TPS22966DPUR boasts an ultra-low on-resistance (RON) of typically 8.7mΩ at 5V, ensuring minimal voltage drop and power loss during operation.
  • Quick Output Discharge: Equipped with an integrated quick output discharge transistor, it swiftly discharges the output capacitance when the switch is turned off, thereby preventing any unwanted power residue in the system.
  • Adjustable Rise Time: It features an adjustable rise time to mitigate inrush current, which enhances system stability and extends the lifespan of the components.
  • Under-Voltage Lockout (UVLO): This safety feature turns the switch off when the input voltage drops below a certain threshold, protecting the device and downstream components from undervoltage conditions.
  • Over-Current Protection: The TPS22966DPUR is designed with built-in over-current protection, which prevents damage to the load switch and the powered device in the event of excessive current draw.

Applications

The versatility of the TPS22966DPUR makes it suitable for a broad range of applications, including but not limited to:

  • Smartphones, Tablets, and Portable Electronics
  • Enterprise Systems and Servers
  • Power Distribution Networks
  • Storage & Networking Systems
  • Industrial and Automotive Applications

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The TPS22966DPUR is no exception, as it is designed and manufactured to meet the highest industry standards. Its robust design ensures reliable operation even in the most demanding environments, making it a trusted choice for designers and engineers alike.

Packaging and Availability

The TPS22966DPUR comes in a compact 14-pin WSON package, optimizing board space without compromising performance. It is available for order and can be sourced through Texas Instruments' official distributors and partners.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3967 $51.5710
310+ $0.3255 $100.9050
480+ $0.3153 $151.3440
660+ $0.3052 $201.4320
850+ $0.2950 $250.7500
1,135+ $0.2645 $300.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164,820 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess