EN
  • EN
  • DE

TPS22963CYZPR

Part No TPS22963CYZPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power Switch 1-OUT 3A 0.0338Ohm 6-Pin DSBGA T/R / IC LOAD SWITCH ULTRA LOW 6DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 1 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3A
Rds On (Typ) 13.3 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Reverse Current
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DSBGA
Win Source Part Number 1111424-TPS22963CYZPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS22963
Introduction Date October 01, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS22963CYZPR CAD Model

Description

Product Overview: TPS22963CYZPR by Texas Instruments

The TPS22963CYZPR is a state-of-the-art integrated circuit (IC) from Texas Instruments (TI), designed for efficient power distribution and management. This compact, high-performance component is ideal for a variety of applications, including portable electronics, computing devices, and power-sensitive systems that require precise control over their power supply.

Key Features

  • Ultra-Low On-Resistance: The TPS22963CYZPR boasts an ultra-low on-resistance (R<sub>ON) of just 8.7 mΩ at a 4.5V gate drive, which enhances overall system efficiency by minimizing conduction losses.
  • Low-Input Voltage Range: This IC operates at a low-input voltage range from 0.65V to 3.6V, making it suitable for low-voltage applications and ensuring compatibility with a variety of power sources.
  • High-Current Handling: The device is capable of handling high continuous current up to 4 A, which is essential for powering demanding loads.
  • Quick Output Discharge: It features a quick output discharge (QOD) that ensures the output capacitance is discharged swiftly when the switch is turned off, thereby preventing any unwanted power residue in the system.
  • Compact Package: The TPS22963CYZPR is available in a compact 1.5mm x 2mm, 8-pin YZP package, which is designed to occupy minimal space on a printed circuit board (PCB).

Applications

This power switch is versatile and can be used in a variety of applications, including:

  • Smartphones and tablets
  • Wearable devices
  • Portable medical equipment
  • Internet of Things (IoT) devices
  • SSDs and other memory storage devices
  • Power supply sequencing

Reliability and Performance

The TPS22963CYZPR is designed for reliability, with built-in protection features such as under-voltage lockout (UVLO), over-temperature protection, and input voltage surge protection. These features ensure stable operation under various conditions and safeguard the IC from potential damage. With its high efficiency and robust design, the TPS22963CYZPR from Texas Instruments is an excellent choice for designers seeking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3168 $50.6880
385+ $0.2600 $100.1000
600+ $0.2518 $151.0800
825+ $0.2437 $201.0525
1,065+ $0.2356 $250.9140
1,425+ $0.2112 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,063 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess