EN
  • EN
  • DE

TPS22961DNYR

Part No TPS22961DNYR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 3.5-V, 6-A, Ultra-low Resistance Load Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 3 V ~ 5.5 V
Supply Voltage 0.8 V ~ 5.5 V
Current - Output (Maximum) 6A
Rds On (Typ) 6.5 mOhm
Features Load Discharge, Slew Rate Controlled
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-PowerWDFN
Manufacturer Package 8-WSON (3x3)
Win Source Part Number 1272227-TPS22961DNYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS22961
Introduction Date March 01, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS22961DNYR CAD Model

Description

Product Overview: TPS22961DNYR by Texas Instruments

The TPS22961DNYR is a state-of-the-art load switch from Texas Instruments, designed to provide a high-efficiency power management solution for modern electronic devices. This compact, high-performance component is essential for applications requiring power distribution and control with minimal power loss.

Key Features

  • Ultra-Low On-Resistance: The TPS22961DNYR boasts an ultra-low on-resistance (RON) which significantly reduces power loss and improves overall efficiency during operation.
  • Input Voltage Range: The device operates over a wide input voltage range from 1.05V to 5.5V, making it versatile for various applications from low-voltage portable electronics to higher-voltage digital systems.
  • Current Handling: It can handle continuous currents up to 6A, making it suitable for high-power applications.
  • Quick Output Discharge: The integrated quick output discharge transistor ensures that the output is discharged promptly when the switch is turned off, thereby protecting downstream components.
  • Controlled Slew Rate: The TPS22961DNYR features a controlled slew rate to mitigate inrush current, which can be critical in preventing system voltage droops and ensuring stable operation.

Applications

This load switch is ideal for a wide range of applications, including but not limited to portable electronics, battery-powered devices, power distribution systems, and point-of-load (POL) modules. Its ability to efficiently manage power makes it a valuable component in smartphones, tablets, and other compact consumer electronics where space and power efficiency are paramount.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TPS22961DNYR is no exception. It is designed to meet the stringent requirements of modern electronics in terms of performance and reliability. The device is available in a compact, leaded package that ensures ease of integration into various circuit designs, while providing robust protection features such as over-temperature and short-circuit protection, enhancing system safety.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0516 $52.5800
120+ $0.8628 $103.5360
180+ $0.8359 $150.4620
250+ $0.8089 $202.2250
320+ $0.7819 $250.2080
430+ $0.7011 $301.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess